Visual Sound, Inc. 27" LED-Backlit Desktop Monitor w/ Integrated Speakers EA273WM-BK

Description
NEC Display Solutions The 27" NEC MultiSync EA273WM is a widescreen model for high-performance enterprise users that require advanced technologies and full feature sets. LED backlight technology, which not only reduces power by up to 52% compared to select previous generation EA Series models, leads to a 30% thinner and 25% lighter redesigned chassis. This model also boasts a height-adjustable stand (130mm) and full connectivity with DisplayPort, HDMI, DVI-D and VGA inputs. The EA273WM includes touch-sensitive On Screen Display (OSD®) controls, streamlined cable management and ControlSync™ technology, which allows users to control up to six units in a multi-monitor configuration. LED backlight technology provides for industry-leading low power consumption and less hazardous materials Fully adjustable quick-release stand, including height-adjust (130mm), pivot, tilt and swivel capabilities, adds flexibility and comfort to your viewing preferences Full connectivity, including DisplayPort, HDMI, DVI-D and VGA inputs Touch-sensitive OSD® controls are integrated into the bezel, making display adjustments easier than ever Human and ambient light sensors automatically detect your work conditions to determine the proper display brightness, thereby conserving power ECO Mode™ allows for up to 56% more power conservation (vs. typical power settings), reducing your energy costs ENERGY STAR 5.0 and TCO 5.1 EPEAT Gold compliance
Description
NEC Display Solutions The 27" NEC MultiSync EA273WM is a widescreen model for high-performance enterprise users that require advanced technologies and full feature sets. LED backlight technology, which not only reduces power by up to 52% compared to select previous generation EA Series models, leads to a 30% thinner and 25% lighter redesigned chassis. This model also boasts a height-adjustable stand (130mm) and full connectivity with DisplayPort, HDMI, DVI-D and VGA inputs. The EA273WM includes touch-sensitive On Screen Display (OSD®) controls, streamlined cable management and ControlSync™ technology, which allows users to control up to six units in a multi-monitor configuration. LED backlight technology provides for industry-leading low power consumption and less hazardous materials Fully adjustable quick-release stand, including height-adjust (130mm), pivot, tilt and swivel capabilities, adds flexibility and comfort to your viewing preferences Full connectivity, including DisplayPort, HDMI, DVI-D and VGA inputs Touch-sensitive OSD® controls are integrated into the bezel, making display adjustments easier than ever Human and ambient light sensors automatically detect your work conditions to determine the proper display brightness, thereby conserving power ECO Mode™ allows for up to 56% more power conservation (vs. typical power settings), reducing your energy costs ENERGY STAR 5.0 and TCO 5.1 EPEAT Gold compliance

Suppliers

Company
Product
Description
Supplier Links
27
Broomall, PA, USA
27" LED-Backlit Desktop Monitor w/ Integrated Speakers
EA273WM-BK
27" LED-Backlit Desktop Monitor w/ Integrated Speakers EA273WM-BK
NEC Display Solutions The 27" NEC MultiSync EA273WM is a widescreen model for high-performance enterprise users that require advanced technologies and full feature sets. LED backlight technology, which not only reduces power by up to 52% compared to select previous generation EA Series models, leads to a 30% thinner and 25% lighter redesigned chassis. This model also boasts a height-adjustable stand (130mm) and full connectivity with DisplayPort, HDMI, DVI-D and VGA inputs. The EA273WM includes touch-sensitive On Screen Display (OSD®) controls, streamlined cable management and ControlSync™ technology, which allows users to control up to six units in a multi-monitor configuration. LED backlight technology provides for industry-leading low power consumption and less hazardous materials Fully adjustable quick-release stand, including height-adjust (130mm), pivot, tilt and swivel capabilities, adds flexibility and comfort to your viewing preferences Full connectivity, including DisplayPort, HDMI, DVI-D and VGA inputs Touch-sensitive OSD® controls are integrated into the bezel, making display adjustments easier than ever Human and ambient light sensors automatically detect your work conditions to determine the proper display brightness, thereby conserving power ECO Mode™ allows for up to 56% more power conservation (vs. typical power settings), reducing your energy costs ENERGY STAR 5.0 and TCO 5.1 EPEAT Gold compliance

NEC Display Solutions

The 27" NEC MultiSync EA273WM is a widescreen model for high-performance enterprise users that require advanced technologies and full feature sets. LED backlight technology, which not only reduces power by up to 52% compared to select previous generation EA Series models, leads to a 30% thinner and 25% lighter redesigned chassis. This model also boasts a height-adjustable stand (130mm) and full connectivity with DisplayPort, HDMI, DVI-D and VGA inputs. The EA273WM includes touch-sensitive On Screen Display (OSD®) controls, streamlined cable management and ControlSync™ technology, which allows users to control up to six units in a multi-monitor configuration.

  • LED backlight technology provides for industry-leading low power consumption and less hazardous materials
  • Fully adjustable quick-release stand, including height-adjust (130mm), pivot, tilt and swivel capabilities, adds flexibility and comfort to your viewing preferences
  • Full connectivity, including DisplayPort, HDMI, DVI-D and VGA inputs
  • Touch-sensitive OSD® controls are integrated into the bezel, making display adjustments easier than ever
  • Human and ambient light sensors automatically detect your work conditions to determine the proper display brightness, thereby conserving power
  • ECO Mode™ allows for up to 56% more power conservation (vs. typical power settings), reducing your energy costs
  • ENERGY STAR 5.0 and TCO 5.1
  • EPEAT Gold compliance
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number EA273WM-BK
Product Name 27" LED-Backlit Desktop Monitor w/ Integrated Speakers
Monitor Type LED Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 428533 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types USB
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Custom ZBD Bistable LCDs -  - New Vision Display
New Vision Display
Specs
Monitor Type LCD Display
Diagonal Screen Size 16.5 inch (419 mm)
Environmental Temperature 14 to 158 F (-10 to 70 C)
View Details
Specs
Monitor Type LCD Display
Input Types Composite; Serial Interface (optional feature); S-Video; USB (optional feature); VGA
Screen Resolution SVGA (800 x 600)
View Details