Visual Sound, Inc. 19" Eco-Friendly Desktop Monitor EA192M-BK

Description
NEC Display Solutions The 19" NEC MultiSync EA192M, an LED-backlit, eco-conscious LCD desktop monitor, enhances your desktop computing with increased productivity, energy savings and enjoyment. Compared to previous generation NEC LCDs, this model's LED backlighting allows it to consume less power overall, radiate less heat, use less packaging, weigh less, utilize recycled plastics in its production and make it free of hazardous materials such as mercury and arsenic. These advantages, combined with wide connectivity, an ergonomic design and a high contrast ratio, make this model ideal for enterprise environments. LED backlight technology provides for industry-leading low power consumption and less hazardous materials Height-adjust, pivot, tilt and swivel capabilities add flexibility and comfort to your viewing preferences DisplayPort input provides expanded connectivity with advanced technology ECO ModeTM allows you to manually adjust the display's brightness to your liking, saving power and reducing your energy costs 25,000:1 dynamic contrast ratio delivers amazingly detailed images and text Resettable carbon footprint meter helps track and calculate the savings of green gas emissions Dynamic Visual Mode enhances video and images with real-time optimization of brightness, color and contrast
Description
NEC Display Solutions The 19" NEC MultiSync EA192M, an LED-backlit, eco-conscious LCD desktop monitor, enhances your desktop computing with increased productivity, energy savings and enjoyment. Compared to previous generation NEC LCDs, this model's LED backlighting allows it to consume less power overall, radiate less heat, use less packaging, weigh less, utilize recycled plastics in its production and make it free of hazardous materials such as mercury and arsenic. These advantages, combined with wide connectivity, an ergonomic design and a high contrast ratio, make this model ideal for enterprise environments. LED backlight technology provides for industry-leading low power consumption and less hazardous materials Height-adjust, pivot, tilt and swivel capabilities add flexibility and comfort to your viewing preferences DisplayPort input provides expanded connectivity with advanced technology ECO ModeTM allows you to manually adjust the display's brightness to your liking, saving power and reducing your energy costs 25,000:1 dynamic contrast ratio delivers amazingly detailed images and text Resettable carbon footprint meter helps track and calculate the savings of green gas emissions Dynamic Visual Mode enhances video and images with real-time optimization of brightness, color and contrast

Suppliers

Company
Product
Description
Supplier Links
19
Broomall, PA, USA
19" Eco-Friendly Desktop Monitor
EA192M-BK
19" Eco-Friendly Desktop Monitor EA192M-BK
NEC Display Solutions The 19" NEC MultiSync EA192M, an LED-backlit, eco-conscious LCD desktop monitor, enhances your desktop computing with increased productivity, energy savings and enjoyment. Compared to previous generation NEC LCDs, this model's LED backlighting allows it to consume less power overall, radiate less heat, use less packaging, weigh less, utilize recycled plastics in its production and make it free of hazardous materials such as mercury and arsenic. These advantages, combined with wide connectivity, an ergonomic design and a high contrast ratio, make this model ideal for enterprise environments. LED backlight technology provides for industry-leading low power consumption and less hazardous materials Height-adjust, pivot, tilt and swivel capabilities add flexibility and comfort to your viewing preferences DisplayPort input provides expanded connectivity with advanced technology ECO ModeTM allows you to manually adjust the display's brightness to your liking, saving power and reducing your energy costs 25,000:1 dynamic contrast ratio delivers amazingly detailed images and text Resettable carbon footprint meter helps track and calculate the savings of green gas emissions Dynamic Visual Mode enhances video and images with real-time optimization of brightness, color and contrast

NEC Display Solutions

The 19" NEC MultiSync EA192M, an LED-backlit, eco-conscious LCD desktop monitor, enhances your desktop computing with increased productivity, energy savings and enjoyment. Compared to previous generation NEC LCDs, this model's LED backlighting allows it to consume less power overall, radiate less heat, use less packaging, weigh less, utilize recycled plastics in its production and make it free of hazardous materials such as mercury and arsenic. These advantages, combined with wide connectivity, an ergonomic design and a high contrast ratio, make this model ideal for enterprise environments.

  • LED backlight technology provides for industry-leading low power consumption and less hazardous materials
  • Height-adjust, pivot, tilt and swivel capabilities add flexibility and comfort to your viewing preferences
  • DisplayPort input provides expanded connectivity with advanced technology
  • ECO ModeTM allows you to manually adjust the display's brightness to your liking, saving power and reducing your energy costs
  • 25,000:1 dynamic contrast ratio delivers amazingly detailed images and text
  • Resettable carbon footprint meter helps track and calculate the savings of green gas emissions
  • Dynamic Visual Mode enhances video and images with real-time optimization of brightness, color and contrast
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number EA192M-BK
Product Name 19" Eco-Friendly Desktop Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 204632 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MIPI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details