Visual Sound, Inc. 46" 1080p HD Touch Screen LCD Monitor Serial Compatible - Panel Mount/Front Mount E4680S

Description
CyberTouch CyberTouch CyberTouchAV Touchscreen Monitor E4680S is a professional-grade 46.0" integrated 1080p HD touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 46.0" diagonal color TFT LCD as display and a resistive touch screen as the input device. Touch screen communication to CPU is RS232 compatible.
Description
CyberTouch CyberTouch CyberTouchAV Touchscreen Monitor E4680S is a professional-grade 46.0" integrated 1080p HD touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 46.0" diagonal color TFT LCD as display and a resistive touch screen as the input device. Touch screen communication to CPU is RS232 compatible.

Suppliers

Company
Product
Description
Supplier Links
46
Broomall, PA, USA
46" 1080p HD Touch Screen LCD Monitor Serial Compatible - Panel Mount/Front Mount
E4680S
46" 1080p HD Touch Screen LCD Monitor Serial Compatible - Panel Mount/Front Mount E4680S
CyberTouch CyberTouch CyberTouchAV Touchscreen Monitor E4680S is a professional-grade 46.0" integrated 1080p HD touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 46.0" diagonal color TFT LCD as display and a resistive touch screen as the input device. Touch screen communication to CPU is RS232 compatible.

CyberTouch CyberTouch CyberTouchAV Touchscreen Monitor

E4680S is a professional-grade 46.0" integrated 1080p HD touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 46.0" diagonal color TFT LCD as display and a resistive touch screen as the input device. Touch screen communication to CPU is RS232 compatible.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number E4680S
Product Name 46" 1080p HD Touch Screen LCD Monitor Serial Compatible - Panel Mount/Front Mount
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

 - 1233861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 320 x 240pixels
Screen Diagonal 3.5 inch (88.9 mm)
View Details
Mounting accessories - 762-9324 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Operating Temperature -4 to 104 F (-20 to 40 C)
View Details
Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-10.4AV-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 7.21 inch (183 mm)
View Details
3 suppliers