Visual Sound, Inc. 4" Enclosure 6.5" Deep No Torsion Tabs E410NT

Description
Atlas Sound Specially designed enclosure for new construction drywall applications with Atlas Sound model DLS4. All dimensions match model E410 with the omission of the internal torsion tabs to allow clearance for the DLS 4 "dog legs". Identical dimensions and construction to Model E410 Omission of internal torsion tabs allows mounting of DLS4
Description
Atlas Sound Specially designed enclosure for new construction drywall applications with Atlas Sound model DLS4. All dimensions match model E410 with the omission of the internal torsion tabs to allow clearance for the DLS 4 "dog legs". Identical dimensions and construction to Model E410 Omission of internal torsion tabs allows mounting of DLS4

Suppliers

Company
Product
Description
Supplier Links
4
Broomall, PA, USA
4" Enclosure 6.5" Deep No Torsion Tabs
E410NT
4" Enclosure 6.5" Deep No Torsion Tabs E410NT
Atlas Sound Specially designed enclosure for new construction drywall applications with Atlas Sound model DLS4. All dimensions match model E410 with the omission of the internal torsion tabs to allow clearance for the DLS 4 "dog legs". Identical dimensions and construction to Model E410 Omission of internal torsion tabs allows mounting of DLS4

Atlas Sound

Specially designed enclosure for new construction drywall applications with Atlas Sound model DLS4. All dimensions match model E410 with the omission of the internal torsion tabs to allow clearance for the DLS 4 "dog legs".

  • Identical dimensions and construction to Model E410
  • Omission of internal torsion tabs allows mounting of DLS4
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number E410NT
Product Name 4" Enclosure 6.5" Deep No Torsion Tabs
Unlock Full Specs
to access all available technical data

Similar Products

AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-2570K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
Miniature Speakers - 276773 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 92 dB
Nominal Power 0.8000 watts
Impedance 8 ohms
View Details
Energy Power™ 10 Sub Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 40 to 150 Hz
Weight 6802.72 g (240.00 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details