Visual Sound, Inc. Torsion Mount 4" Enclosure 6.5" Deep E410

Description
Atlas Sound Utilize Atlas Sound E410 Series recessed enclosures to mount hardware-free, torsion spring grilles. These enclosures are designed for use with 4" (102mm) loudspeakers and are available with conduit knockouts to accommodate varying building code and installation requirements. Equipped with Receptacles for Easy Installation of Torsion Spring Grilles Includes Conduit Knockouts Standard-Volume Model
Description
Atlas Sound Utilize Atlas Sound E410 Series recessed enclosures to mount hardware-free, torsion spring grilles. These enclosures are designed for use with 4" (102mm) loudspeakers and are available with conduit knockouts to accommodate varying building code and installation requirements. Equipped with Receptacles for Easy Installation of Torsion Spring Grilles Includes Conduit Knockouts Standard-Volume Model

Suppliers

Company
Product
Description
Supplier Links
Torsion Mount 4
Broomall, PA, USA
Torsion Mount 4" Enclosure 6.5" Deep
E410
Torsion Mount 4" Enclosure 6.5" Deep E410
Atlas Sound Utilize Atlas Sound E410 Series recessed enclosures to mount hardware-free, torsion spring grilles. These enclosures are designed for use with 4" (102mm) loudspeakers and are available with conduit knockouts to accommodate varying building code and installation requirements. Equipped with Receptacles for Easy Installation of Torsion Spring Grilles Includes Conduit Knockouts Standard-Volume Model

Atlas Sound

Utilize Atlas Sound E410 Series recessed enclosures to mount hardware-free, torsion spring grilles.
These enclosures are designed for use with 4" (102mm) loudspeakers and are available with conduit knockouts to accommodate varying building code and installation requirements.

  • Equipped with Receptacles for Easy Installation of Torsion Spring Grilles
  • Includes Conduit Knockouts
  • Standard-Volume Model
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number E410
Product Name Torsion Mount 4" Enclosure 6.5" Deep
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SS-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 8.40 inch (213 mm)
View Details
Miniature Speakers - 7716991P - RS Components, Ltd.
Specs
SPL 95 dB
Nominal Power 0.5000 watts
Impedance 8 ohms
View Details
ESW-C8 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 36 to 180 Hz
Weight 7256.24 g (256.00 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.0100 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details