Visual Sound, Inc. Torsion Mount 4" Enclosure 11" Deep E410-11

Description
Atlas Sound Utilize Atlas Sound E410 Series recessed enclosures to mount hardware-free, torsion spring grilles. These enclosures are designed for use with 4" (102 mm) loudspeakers and are available with conduit knockouts (E410) to accommodate varying building code and installation requirements. This high-volume, 1/2 cubic foot (.014m3) version of Model E410 enhances the low frequency response of an installed loudspeaker. Model E410- 11 has a depth of 11" (279mm) and includes high-density fiberglass fill to absorb internal sound reflection. Equipped with Receptacles for Easy Installation of Torsion Spring Grilles High-Volume Model Provides Extended Bass Response No Knockouts Perfect For Use With FA134 and FC104 Loudspeakers
Description
Atlas Sound Utilize Atlas Sound E410 Series recessed enclosures to mount hardware-free, torsion spring grilles. These enclosures are designed for use with 4" (102 mm) loudspeakers and are available with conduit knockouts (E410) to accommodate varying building code and installation requirements. This high-volume, 1/2 cubic foot (.014m3) version of Model E410 enhances the low frequency response of an installed loudspeaker. Model E410- 11 has a depth of 11" (279mm) and includes high-density fiberglass fill to absorb internal sound reflection. Equipped with Receptacles for Easy Installation of Torsion Spring Grilles High-Volume Model Provides Extended Bass Response No Knockouts Perfect For Use With FA134 and FC104 Loudspeakers

Suppliers

Company
Product
Description
Supplier Links
Torsion Mount 4
Broomall, PA, USA
Torsion Mount 4" Enclosure 11" Deep
E410-11
Torsion Mount 4" Enclosure 11" Deep E410-11
Atlas Sound Utilize Atlas Sound E410 Series recessed enclosures to mount hardware-free, torsion spring grilles. These enclosures are designed for use with 4" (102 mm) loudspeakers and are available with conduit knockouts (E410) to accommodate varying building code and installation requirements. This high-volume, 1/2 cubic foot (.014m3) version of Model E410 enhances the low frequency response of an installed loudspeaker. Model E410- 11 has a depth of 11" (279mm) and includes high-density fiberglass fill to absorb internal sound reflection. Equipped with Receptacles for Easy Installation of Torsion Spring Grilles High-Volume Model Provides Extended Bass Response No Knockouts Perfect For Use With FA134 and FC104 Loudspeakers

Atlas Sound

Utilize Atlas Sound E410 Series recessed enclosures to mount hardware-free, torsion spring grilles. These enclosures are designed for use with 4" (102 mm) loudspeakers and are available with conduit knockouts (E410) to accommodate varying building code and installation requirements.
This high-volume, 1/2 cubic foot (.014m3) version of Model E410 enhances the low frequency response of an installed loudspeaker. Model E410- 11 has a depth of 11" (279mm) and includes high-density fiberglass fill to absorb internal sound reflection.

  • Equipped with Receptacles for Easy Installation of Torsion Spring Grilles
  • High-Volume Model Provides Extended Bass Response
  • No Knockouts
  • Perfect For Use With FA134 and FC104 Loudspeakers
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number E410-11
Product Name Torsion Mount 4" Enclosure 11" Deep
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.02 inch (102 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Dual, Horizontally Opposed Speakers - DS1390 - Biamp Systems, Ltd.
Specs
Application Loudspeaker
View Details