Visual Sound, Inc. 32" HD 1080p Wide Screen LCD Touch Monitor with Serial Connection- Panel-Mount/Front-Mount E3288S

Description
CyberTouch CyberTouch CyberTouchAV Touchscreen Monitor E3288S is a professional-grade 32.0" integrated 1080p HD touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 32.0" diagonal color TFT LCD as display and a resistive touch screen as the input device. Touch screen communication to CPU is RS232.
Description
CyberTouch CyberTouch CyberTouchAV Touchscreen Monitor E3288S is a professional-grade 32.0" integrated 1080p HD touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 32.0" diagonal color TFT LCD as display and a resistive touch screen as the input device. Touch screen communication to CPU is RS232.

Suppliers

Company
Product
Description
Supplier Links
32
Broomall, PA, USA
32" HD 1080p Wide Screen LCD Touch Monitor with Serial Connection- Panel-Mount/Front-Mount
E3288S
32" HD 1080p Wide Screen LCD Touch Monitor with Serial Connection- Panel-Mount/Front-Mount E3288S
CyberTouch CyberTouch CyberTouchAV Touchscreen Monitor E3288S is a professional-grade 32.0" integrated 1080p HD touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 32.0" diagonal color TFT LCD as display and a resistive touch screen as the input device. Touch screen communication to CPU is RS232.

CyberTouch CyberTouch CyberTouchAV Touchscreen Monitor

E3288S is a professional-grade 32.0" integrated 1080p HD touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 32.0" diagonal color TFT LCD as display and a resistive touch screen as the input device. Touch screen communication to CPU is RS232.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number E3288S
Product Name 32" HD 1080p Wide Screen LCD Touch Monitor with Serial Connection- Panel-Mount/Front-Mount
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

 - 1233870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 800x600; 800 x 600pixels
Screen Diagonal 10.4 inch (264 mm)
View Details
Control Panel - 762-5304/8000-002 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Capacitive
View Details
Four-Wire Analog Resistive Touch Screen - TP02104A-4K - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 6.75 inch (171 mm)
View Details
3 suppliers
21.5
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel; Wall
View Details