Visual Sound, Inc. 22" class (21.5" diagonal) LCD Widescreen Monitor LED-backlit, 1920*1080 Resolution E2240S-PN

Description
LG Electronics, U.S.A LG continues to move forward in developing display innovation with the E40 LED-backlit LCD desktop series. Push the power button and immediately see the difference. With LED backlight technology, enhanced by a 1920 x 1080 Full HD display resolution, and an astonishing 5 million to 1 Mega Contrast Ratio, colors attain deep and natural hues while images are rendered with delicate precision. Experience the vividness of LED with eco-friendly green features. The E40-series seeks to be an environmentally friendlier product by consuming less power than our previous LCD models. Plus, LED technology limits the amount of halogen or mercury used to manufacture each unit. LED-backlit panel creates vivid pictures with lower power consumption than standard LCD Monitors Extraordinary 5,000,000 : 1 (DFC) Contrast Ratio 5ms Response Time WINDOWS® 7 Certified Integrated f-ENGINE™ Picture-Quality Enhancing Chip EPA ENERGY STAR® 5.0 Qualified 3 Year Limited Warranty
Description
LG Electronics, U.S.A LG continues to move forward in developing display innovation with the E40 LED-backlit LCD desktop series. Push the power button and immediately see the difference. With LED backlight technology, enhanced by a 1920 x 1080 Full HD display resolution, and an astonishing 5 million to 1 Mega Contrast Ratio, colors attain deep and natural hues while images are rendered with delicate precision. Experience the vividness of LED with eco-friendly green features. The E40-series seeks to be an environmentally friendlier product by consuming less power than our previous LCD models. Plus, LED technology limits the amount of halogen or mercury used to manufacture each unit. LED-backlit panel creates vivid pictures with lower power consumption than standard LCD Monitors Extraordinary 5,000,000 : 1 (DFC) Contrast Ratio 5ms Response Time WINDOWS® 7 Certified Integrated f-ENGINE™ Picture-Quality Enhancing Chip EPA ENERGY STAR® 5.0 Qualified 3 Year Limited Warranty

Suppliers

Company
Product
Description
Supplier Links
22
Broomall, PA, USA
22" class (21.5" diagonal) LCD Widescreen Monitor LED-backlit, 1920*1080 Resolution
E2240S-PN
22" class (21.5" diagonal) LCD Widescreen Monitor LED-backlit, 1920*1080 Resolution E2240S-PN
LG Electronics, U.S.A LG continues to move forward in developing display innovation with the E40 LED-backlit LCD desktop series. Push the power button and immediately see the difference. With LED backlight technology, enhanced by a 1920 x 1080 Full HD display resolution, and an astonishing 5 million to 1 Mega Contrast Ratio, colors attain deep and natural hues while images are rendered with delicate precision. Experience the vividness of LED with eco-friendly green features. The E40-series seeks to be an environmentally friendlier product by consuming less power than our previous LCD models. Plus, LED technology limits the amount of halogen or mercury used to manufacture each unit. LED-backlit panel creates vivid pictures with lower power consumption than standard LCD Monitors Extraordinary 5,000,000 : 1 (DFC) Contrast Ratio 5ms Response Time WINDOWS® 7 Certified Integrated f-ENGINE™ Picture-Quality Enhancing Chip EPA ENERGY STAR® 5.0 Qualified 3 Year Limited Warranty

LG Electronics, U.S.A

LG continues to move forward in developing display innovation with the E40 LED-backlit LCD desktop series. Push the power button and immediately see the difference. With LED backlight technology, enhanced by a 1920 x 1080 Full HD display resolution, and an astonishing 5 million to 1 Mega Contrast Ratio, colors attain deep and natural hues while images are rendered with delicate precision. Experience the vividness of LED with eco-friendly green features. The E40-series seeks to be an environmentally friendlier product by consuming less power than our previous LCD models. Plus, LED technology limits the amount of halogen or mercury used to manufacture each unit.

  • LED-backlit panel creates vivid pictures with lower power consumption than standard LCD Monitors
  • Extraordinary 5,000,000 : 1 (DFC) Contrast Ratio
  • 5ms Response Time
  • WINDOWS® 7 Certified
  • Integrated f-ENGINE™ Picture-Quality Enhancing Chip
  • EPA ENERGY STAR® 5.0 Qualified
  • 3 Year Limited Warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number E2240S-PN
Product Name 22" class (21.5" diagonal) LCD Widescreen Monitor LED-backlit, 1920*1080 Resolution
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 331746 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color; Monochrome
Input Types Serial Interface; SPI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details