NEC Display Solutions 30" Widescreen Color-Critical Desktop Monitor w/ SpectraViewII PA301W-BK-SV

Description
The 30" NEC MultiSync PA301W is the ultimate LCD display for professional graphics and photography applications and can tackle the most demanding color-critical projects. This 10-bit widescreen LCD, which features four digital inputs, a 2560x1600 resolution with a wide color gamut, a 14-bit 3D LUT, high brightness and an integrated USB hub with DisplaySync Pro, sets the standard for accurate, consistent and repeatable color performance. 98.2% coverage of AdobeRGB color space Superior screen performance (1000:1 contrast ratio, 2560 x 1600 native resolution, 350cd/m2 brightness) Supports internal programmable 14-bit 3D lookup tables (LUTs) for calibration DisplaySync Pro™ controls two computers with only one keyboard and mouse Color Vision Emulation for type P/D/T supporting Color Universal Design , which includes software and colorimeter, helps the display achieve accurate, consistent and repeatable color performance MultiProfiler™ software provides complete control over the five picture modes, including the loading of any ICC profile directly into the monitor for optimal color space matching Wide connectivity includes two DisplayPort and two DVI-D inputs as well as a USB hub
Description
The 30" NEC MultiSync PA301W is the ultimate LCD display for professional graphics and photography applications and can tackle the most demanding color-critical projects. This 10-bit widescreen LCD, which features four digital inputs, a 2560x1600 resolution with a wide color gamut, a 14-bit 3D LUT, high brightness and an integrated USB hub with DisplaySync Pro, sets the standard for accurate, consistent and repeatable color performance. 98.2% coverage of AdobeRGB color space Superior screen performance (1000:1 contrast ratio, 2560 x 1600 native resolution, 350cd/m2 brightness) Supports internal programmable 14-bit 3D lookup tables (LUTs) for calibration DisplaySync Pro™ controls two computers with only one keyboard and mouse Color Vision Emulation for type P/D/T supporting Color Universal Design , which includes software and colorimeter, helps the display achieve accurate, consistent and repeatable color performance MultiProfiler™ software provides complete control over the five picture modes, including the loading of any ICC profile directly into the monitor for optimal color space matching Wide connectivity includes two DisplayPort and two DVI-D inputs as well as a USB hub

Suppliers

Company
Product
Description
Supplier Links
30
Itasca, IL, USA
30" Widescreen Color-Critical Desktop Monitor w/ SpectraViewII
PA301W-BK-SV
30" Widescreen Color-Critical Desktop Monitor w/ SpectraViewII PA301W-BK-SV
The 30" NEC MultiSync PA301W is the ultimate LCD display for professional graphics and photography applications and can tackle the most demanding color-critical projects. This 10-bit widescreen LCD, which features four digital inputs, a 2560x1600 resolution with a wide color gamut, a 14-bit 3D LUT, high brightness and an integrated USB hub with DisplaySync Pro, sets the standard for accurate, consistent and repeatable color performance. 98.2% coverage of AdobeRGB color space Superior screen performance (1000:1 contrast ratio, 2560 x 1600 native resolution, 350cd/m2 brightness) Supports internal programmable 14-bit 3D lookup tables (LUTs) for calibration DisplaySync Pro™ controls two computers with only one keyboard and mouse Color Vision Emulation for type P/D/T supporting Color Universal Design , which includes software and colorimeter, helps the display achieve accurate, consistent and repeatable color performance MultiProfiler™ software provides complete control over the five picture modes, including the loading of any ICC profile directly into the monitor for optimal color space matching Wide connectivity includes two DisplayPort and two DVI-D inputs as well as a USB hub

The 30" NEC MultiSync PA301W is the ultimate LCD display for professional graphics and photography applications and can tackle the most demanding color-critical projects. This 10-bit widescreen LCD, which features four digital inputs, a 2560x1600 resolution with a wide color gamut, a 14-bit 3D LUT, high brightness and an integrated USB hub with DisplaySync Pro, sets the standard for accurate, consistent and repeatable color performance.

  • 98.2% coverage of AdobeRGB color space
  • Superior screen performance (1000:1 contrast ratio, 2560 x 1600 native resolution, 350cd/m2 brightness)
  • Supports internal programmable 14-bit 3D lookup tables (LUTs) for calibration
  • DisplaySync Pro™ controls two computers with only one keyboard and mouse
  • Color Vision Emulation for type P/D/T supporting Color Universal Design
  • , which includes software and colorimeter, helps the display achieve accurate, consistent and repeatable color performance
  • MultiProfiler™ software provides complete control over the five picture modes, including the loading of any ICC profile directly into the monitor for optimal color space matching
  • Wide connectivity includes two DisplayPort and two DVI-D inputs as well as a USB hub
Supplier's Site

Technical Specifications

  NEC Display Solutions
Product Category Video Displays
Product Number PA301W-BK-SV
Product Name 30" Widescreen Color-Critical Desktop Monitor w/ SpectraViewII
Other Type/Technology Other Type/Technology; IPS
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 428531 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types USB
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
iVu Machine-mountable Remote Display -  - Banner Engineering Corp.
Specs
Monitor Type LCD Display
Color Color
Screen Resolution QVGA (320 x 240)
View Details