Visual Sound, Inc. 22-Inch MultiSync® Widescreen LCD Monitor E222W-BK

Description
NEC Display Solutions Elevate the eco-friendliness of your work environment with the 22" NEC MultiSync E222W. This widescreen model raises the standard for "green" LCD displays, featuring a handful of components that lower total cost of ownership by saving energy, tracking carbon footprint emissions and minimizing packaging. In fact, its panel consumers 50% less power and contains half the amount of mercury compared to traditional LCD monitors. ErgoDesign adjustable stand (110mm height-adjust, pivot, tilt & swivel) ECO ModeTM for significant power consumption savings Intelligent Power Management (IPM) helps conserve energy Carbon footprint meter calculates ongoing saved emissions Dynamic Video Mode and Multi-directional NaViKeyTM for intuitive screen adjustments Built-in NaViKey allows for easy screen setting adjustments Compact packaging helps reduce paper usage, shipping costs and waste
Description
NEC Display Solutions Elevate the eco-friendliness of your work environment with the 22" NEC MultiSync E222W. This widescreen model raises the standard for "green" LCD displays, featuring a handful of components that lower total cost of ownership by saving energy, tracking carbon footprint emissions and minimizing packaging. In fact, its panel consumers 50% less power and contains half the amount of mercury compared to traditional LCD monitors. ErgoDesign adjustable stand (110mm height-adjust, pivot, tilt & swivel) ECO ModeTM for significant power consumption savings Intelligent Power Management (IPM) helps conserve energy Carbon footprint meter calculates ongoing saved emissions Dynamic Video Mode and Multi-directional NaViKeyTM for intuitive screen adjustments Built-in NaViKey allows for easy screen setting adjustments Compact packaging helps reduce paper usage, shipping costs and waste

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
22-Inch MultiSync® Widescreen LCD Monitor
E222W-BK
22-Inch MultiSync® Widescreen LCD Monitor E222W-BK
NEC Display Solutions Elevate the eco-friendliness of your work environment with the 22" NEC MultiSync E222W. This widescreen model raises the standard for "green" LCD displays, featuring a handful of components that lower total cost of ownership by saving energy, tracking carbon footprint emissions and minimizing packaging. In fact, its panel consumers 50% less power and contains half the amount of mercury compared to traditional LCD monitors. ErgoDesign adjustable stand (110mm height-adjust, pivot, tilt & swivel) ECO ModeTM for significant power consumption savings Intelligent Power Management (IPM) helps conserve energy Carbon footprint meter calculates ongoing saved emissions Dynamic Video Mode and Multi-directional NaViKeyTM for intuitive screen adjustments Built-in NaViKey allows for easy screen setting adjustments Compact packaging helps reduce paper usage, shipping costs and waste

NEC Display Solutions

Elevate the eco-friendliness of your work environment with the 22" NEC MultiSync E222W. This widescreen model raises the standard for "green" LCD displays, featuring a handful of components that lower total cost of ownership by saving energy, tracking carbon footprint emissions and minimizing packaging. In fact, its panel consumers 50% less power and contains half the amount of mercury compared to traditional LCD monitors.

  • ErgoDesign adjustable stand (110mm height-adjust, pivot, tilt & swivel)
  • ECO ModeTM for significant power consumption savings
  • Intelligent Power Management (IPM) helps conserve energy
  • Carbon footprint meter calculates ongoing saved emissions
  • Dynamic Video Mode and Multi-directional NaViKeyTM for intuitive screen adjustments
  • Built-in NaViKey allows for easy screen setting adjustments
  • Compact packaging helps reduce paper usage, shipping costs and waste
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number E222W-BK
Product Name 22-Inch MultiSync® Widescreen LCD Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 331746 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color; Monochrome
Input Types Serial Interface; SPI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details