Visual Sound, Inc. 20" Eco-Friendly Widescreen Desktop Monitor E201W-BK

Description
NEC Display Solutions Go green with the 20" NEC MultiSync E201W, an LED-backlit LCD desktop monitor featuring 16:9 aspect ratio, 25,000:1 dynamic contrast ratio and 1600x900 native resolution. LED backlighting technology allows this model to consume less power overall, radiate less heat, use less packaging, weigh less, utilize recycled plastics in its production and be free of hazardous materials such as mercury. These eco-friendly advantages, combined with a 4-way ergonomic stand and full connectivity, including DisplayPort, make the E201W ideal for enterprise environments. LED backlight technology provides for industry-leading low power consumption and less hazardous materials Height-adjust, pivot, tilt and swivel capabilities add flexibility and comfort to your viewing preferences DisplayPort input provides expanded connectivity with advanced technology ECO Mode™ allows you to manually adjust the display's brightness to your liking, saving power and reducing your energy costs 25,000:1 dynamic contrast ratio delivers amazingly detailed images and text Resettable carbon footprint meter helps track and calculate the savings of green gas emissions Dynamic Visual Mode enhances video and images with real-time optimization of brightness, color and contrast
Description
NEC Display Solutions Go green with the 20" NEC MultiSync E201W, an LED-backlit LCD desktop monitor featuring 16:9 aspect ratio, 25,000:1 dynamic contrast ratio and 1600x900 native resolution. LED backlighting technology allows this model to consume less power overall, radiate less heat, use less packaging, weigh less, utilize recycled plastics in its production and be free of hazardous materials such as mercury. These eco-friendly advantages, combined with a 4-way ergonomic stand and full connectivity, including DisplayPort, make the E201W ideal for enterprise environments. LED backlight technology provides for industry-leading low power consumption and less hazardous materials Height-adjust, pivot, tilt and swivel capabilities add flexibility and comfort to your viewing preferences DisplayPort input provides expanded connectivity with advanced technology ECO Mode™ allows you to manually adjust the display's brightness to your liking, saving power and reducing your energy costs 25,000:1 dynamic contrast ratio delivers amazingly detailed images and text Resettable carbon footprint meter helps track and calculate the savings of green gas emissions Dynamic Visual Mode enhances video and images with real-time optimization of brightness, color and contrast

Suppliers

Company
Product
Description
Supplier Links
20
Broomall, PA, USA
20" Eco-Friendly Widescreen Desktop Monitor
E201W-BK
20" Eco-Friendly Widescreen Desktop Monitor E201W-BK
NEC Display Solutions Go green with the 20" NEC MultiSync E201W, an LED-backlit LCD desktop monitor featuring 16:9 aspect ratio, 25,000:1 dynamic contrast ratio and 1600x900 native resolution. LED backlighting technology allows this model to consume less power overall, radiate less heat, use less packaging, weigh less, utilize recycled plastics in its production and be free of hazardous materials such as mercury. These eco-friendly advantages, combined with a 4-way ergonomic stand and full connectivity, including DisplayPort, make the E201W ideal for enterprise environments. LED backlight technology provides for industry-leading low power consumption and less hazardous materials Height-adjust, pivot, tilt and swivel capabilities add flexibility and comfort to your viewing preferences DisplayPort input provides expanded connectivity with advanced technology ECO Mode™ allows you to manually adjust the display's brightness to your liking, saving power and reducing your energy costs 25,000:1 dynamic contrast ratio delivers amazingly detailed images and text Resettable carbon footprint meter helps track and calculate the savings of green gas emissions Dynamic Visual Mode enhances video and images with real-time optimization of brightness, color and contrast

NEC Display Solutions

Go green with the 20" NEC MultiSync E201W, an LED-backlit LCD desktop monitor featuring 16:9 aspect ratio, 25,000:1 dynamic contrast ratio and 1600x900 native resolution. LED backlighting technology allows this model to consume less power overall, radiate less heat, use less packaging, weigh less, utilize recycled plastics in its production and be free of hazardous materials such as mercury. These eco-friendly advantages, combined with a 4-way ergonomic stand and full connectivity, including DisplayPort, make the E201W ideal for enterprise environments.

  • LED backlight technology provides for industry-leading low power consumption and less hazardous materials
  • Height-adjust, pivot, tilt and swivel capabilities add flexibility and comfort to your viewing preferences
  • DisplayPort input provides expanded connectivity with advanced technology
  • ECO Mode™ allows you to manually adjust the display's brightness to your liking, saving power and reducing your energy costs
  • 25,000:1 dynamic contrast ratio delivers amazingly detailed images and text
  • Resettable carbon footprint meter helps track and calculate the savings of green gas emissions
  • Dynamic Visual Mode enhances video and images with real-time optimization of brightness, color and contrast
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number E201W-BK
Product Name 20" Eco-Friendly Widescreen Desktop Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 351810 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types Ethernet, USB
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details