Behringer Audio
Professional 800-Watt 18 inch PA Subwoofer
Your basic bass base.Solid as a rock -- this super-affordable passive subwoofer is the definitive authority for augmenting your overall sound with a massive bottom-end kick. Any PA application can benefit from an infusion of some healthy low-end grunt. With a mighty 18 inch bass driver howling inside -- the X in the E1800X not only indicates the built-in switchable crossover for bi-amping applications it also definitely stands for extreme and for a good reason! With a high sound pressure level (99 dB half space 1 W @ 1 m) and a 45 Hz - 300 Hz frequency range -- the X is only fitting. Plus theres nothing skimpy here: there are reshaped handles for easy transport and a rugged steel grill for optimal speaker protection. The whole package is ruggedly constructed for extreme longevity and durability.
| Visual Sound, Inc. | |
|---|---|
| Product Category | Speakers |
| Product Number | E1800X |
| Product Name | EUROLIVE PERFORMER |