Visual Sound, Inc. 17.1" Standard Format Panel-Mount/Front-Mount LCD Touch Screen Monitor with USB Connection E1781U

Description
CyberTouch CyberTouch CyberTouchAV Touchscreen Monitor E1781U is a professional-grade 17.1" integrated touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 17.1" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is USB.
Description
CyberTouch CyberTouch CyberTouchAV Touchscreen Monitor E1781U is a professional-grade 17.1" integrated touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 17.1" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is USB.

Suppliers

Company
Product
Description
Supplier Links
17.1
Broomall, PA, USA
17.1" Standard Format Panel-Mount/Front-Mount LCD Touch Screen Monitor with USB Connection
E1781U
17.1" Standard Format Panel-Mount/Front-Mount LCD Touch Screen Monitor with USB Connection E1781U
CyberTouch CyberTouch CyberTouchAV Touchscreen Monitor E1781U is a professional-grade 17.1" integrated touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 17.1" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is USB.

CyberTouch CyberTouch CyberTouchAV Touchscreen Monitor

E1781U is a professional-grade 17.1" integrated touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 17.1" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is USB.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number E1781U
Product Name 17.1" Standard Format Panel-Mount/Front-Mount LCD Touch Screen Monitor with USB Connection
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

 - 1233870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 800x600; 800 x 600pixels
Screen Diagonal 10.4 inch (264 mm)
View Details
Four-Wire Analog Resistive Touch Screen - TP02104A-4K - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 6.75 inch (171 mm)
View Details
3 suppliers