NKK Switches Multi-Touch Touch Screen ZE253-234B-MTR070W

Description
Multi-Touch Resistive Touch Screens Expanded design capabilities in wide screen sizes: 7.0", 10.1" and 15.6" Performs with light touch operation similar to smartphone gestures Glare resistant ITO film reduces reflection from fluorescent lighting and sunlight Resistive to elements of harsh, rugged environments, including high resistance to noise
Request a Quote
Description
Multi-Touch Resistive Touch Screens Expanded design capabilities in wide screen sizes: 7.0", 10.1" and 15.6" Performs with light touch operation similar to smartphone gestures Glare resistant ITO film reduces reflection from fluorescent lighting and sunlight Resistive to elements of harsh, rugged environments, including high resistance to noise
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZE253-234B-MTR070W is a 7.0-inch multi-touch resistive touch screen with a 6.185 in x 3.760 in viewing area and a 6.579 in x 4.413 in external panel dimension, mounted with a 34-pin tail having 2.756 in (70.0 mm) pitch. It operates with a maximum 6 V DC power, supports touch activation forces of 0.03 to 0.3 N, and withstands up to 10,000,000 finger operations. The surface has 3H minimum hardness (JIS K5400) and 79% typical light transmission. It functions in temperatures from -20°C to +80°C and humidity levels below 90% RH without condensation. Input methods include finger, gloved hand, or stylus. The screen employs a 4-wire resistive cell system with glare-resistant ITO film to reduce reflections.

Datasheet Summary
Powered by GS/AI

The ZE253-234B-MTR070W is a 7.0-inch multi-touch resistive touch screen with a 6.185 in x 3.760 in viewing area and a 6.579 in x 4.413 in external panel dimension, mounted with a 34-pin tail having 2.756 in (70.0 mm) pitch. It operates with a maximum 6 V DC power, supports touch activation forces of 0.03 to 0.3 N, and withstands up to 10,000,000 finger operations. The surface has 3H minimum hardness (JIS K5400) and 79% typical light transmission. It functions in temperatures from -20°C to +80°C and humidity levels below 90% RH without condensation. Input methods include finger, gloved hand, or stylus. The screen employs a 4-wire resistive cell system with glare-resistant ITO film to reduce reflections.

Suppliers

Company
Product
Description
Supplier Links
Multi-Touch Touch Screen - ZE253-234B-MTR070W - NKK Switches
Scottsdale, AZ, United States
Multi-Touch Touch Screen
ZE253-234B-MTR070W
Multi-Touch Touch Screen ZE253-234B-MTR070W
Multi-Touch Resistive Touch Screens Expanded design capabilities in wide screen sizes: 7.0", 10.1" and 15.6" Performs with light touch operation similar to smartphone gestures Glare resistant ITO film reduces reflection from fluorescent lighting and sunlight Resistive to elements of harsh, rugged environments, including high resistance to noise

Multi-Touch Resistive Touch Screens

  • Expanded design capabilities in wide screen sizes: 7.0", 10.1" and 15.6"
  • Performs with light touch operation similar to smartphone gestures
  • Glare resistant ITO film reduces reflection from fluorescent lighting and sunlight
  • Resistive to elements of harsh, rugged environments, including high resistance to noise
Supplier's Site Datasheet
Touch Screen Overlays - 360-ZE253-234B-MTR070W-ND - DigiKey
Thief River Falls, MN, United States
Touch Screen Overlays
360-ZE253-234B-MTR070W-ND
Touch Screen Overlays 360-ZE253-234B-MTR070W-ND
"TOUCH SCREEN RESISTIVE 7.0"""

"TOUCH SCREEN RESISTIVE 7.0"""

Buy Now Datasheet
MULTI-TOUCH TOUCH SCREEN, 7.0" WIDE

MULTI-TOUCH TOUCH SCREEN, 7.0" WIDE

Supplier's Site Datasheet

Technical Specifications

  NKK Switches DigiKey New Yorker Electronics Co., Inc.
Product Category Touch Screen Displays Touch Screen Displays Touch Screen Displays
Product Number ZE253-234B-MTR070W 360-ZE253-234B-MTR070W-ND 2300-ZE253-234B-MTR070W
Product Name Multi-Touch Touch Screen Touch Screen Overlays Touch Screens
External Connections USB USB
Sensor Type Resistive Resistive Capacitive
Screen Width 6.58 inch (167 mm) 7 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Four-Wire Analog Resistive Touch Screen - TP02121A-4K - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 7.79 inch (198 mm)
View Details
3 suppliers
Touch Screen Overlays - 360-3037-ND - DigiKey
Specs
External Connections 4-Wire
Sensor Type Resistive
View Details
Touch Screen Overlays - 360-3040-ND - DigiKey
Specs
External Connections 4-Wire
Sensor Type Resistive
View Details
Touch Screen Overlays - FTAS00-121A4-ND - DigiKey
Specs
External Connections 4-Wire
Sensor Type Resistive
View Details