Visual Sound, Inc. Pre-polarized Condenser Boundary Microphone e 912

Description
Sennheiser Electronic Corp. The e 912 is a pre-polarized condenser boundary microphone with half-cardioid pick-up pattern. Its acoustic properties have been optimized for instruments, vocals and speech. The e 912 is an ideal choice for pianos, theatre and opera productions, conference applications, altars and lecterns. To optimally match the installation environment, the e 912 is available in black or creme white Frequency response and sensitivity optimized for picking up instruments, vocals and speech Unobtrusive, flat housing Extremely rugged and step-resistant Shock-absorbing rubber base Mounting slots for table installation Gold-plated XLR connector Integrated pre-amp Available in black or white
Description
Sennheiser Electronic Corp. The e 912 is a pre-polarized condenser boundary microphone with half-cardioid pick-up pattern. Its acoustic properties have been optimized for instruments, vocals and speech. The e 912 is an ideal choice for pianos, theatre and opera productions, conference applications, altars and lecterns. To optimally match the installation environment, the e 912 is available in black or creme white Frequency response and sensitivity optimized for picking up instruments, vocals and speech Unobtrusive, flat housing Extremely rugged and step-resistant Shock-absorbing rubber base Mounting slots for table installation Gold-plated XLR connector Integrated pre-amp Available in black or white

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Pre-polarized Condenser Boundary Microphone
e 912
Pre-polarized Condenser Boundary Microphone e 912
Sennheiser Electronic Corp. The e 912 is a pre-polarized condenser boundary microphone with half-cardioid pick-up pattern. Its acoustic properties have been optimized for instruments, vocals and speech. The e 912 is an ideal choice for pianos, theatre and opera productions, conference applications, altars and lecterns. To optimally match the installation environment, the e 912 is available in black or creme white Frequency response and sensitivity optimized for picking up instruments, vocals and speech Unobtrusive, flat housing Extremely rugged and step-resistant Shock-absorbing rubber base Mounting slots for table installation Gold-plated XLR connector Integrated pre-amp Available in black or white

Sennheiser Electronic Corp.

The e 912 is a pre-polarized condenser boundary microphone with half-cardioid pick-up pattern.
Its acoustic properties have been optimized for instruments, vocals and speech. The e 912 is an ideal choice for pianos, theatre and opera productions, conference applications, altars and lecterns.
To optimally match the installation environment, the e 912 is available in black or creme white

  • Frequency response and sensitivity optimized for picking up instruments, vocals and speech
  • Unobtrusive, flat housing
  • Extremely rugged and step-resistant
  • Shock-absorbing rubber base
  • Mounting slots for table installation
  • Gold-plated XLR connector
  • Integrated pre-amp
  • Available in black or white
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number e 912
Product Name Pre-polarized Condenser Boundary Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128V - IM72D128V - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details