Visual Sound, Inc. Professional Dynamic Snare Drum Mic with Integrated Stand Mount e 905

Description
Sennheiser Electronic Corp. The cardioid e905 has a high maximum SPL and an excellent transient response, suitable for a wide range of instruments and an ideal choice for snare drums. Impressive and full sound Very fast attack Short microphone body to facilitate optimal positioning by drums Integral stand mount Sturdy reinforced aluminum metal body
Description
Sennheiser Electronic Corp. The cardioid e905 has a high maximum SPL and an excellent transient response, suitable for a wide range of instruments and an ideal choice for snare drums. Impressive and full sound Very fast attack Short microphone body to facilitate optimal positioning by drums Integral stand mount Sturdy reinforced aluminum metal body

Suppliers

Company
Product
Description
Supplier Links
Professional Dynamic Snare Drum Mic with Integrated Stand Mount - e 905 - Visual Sound, Inc.
Broomall, PA, USA
Professional Dynamic Snare Drum Mic with Integrated Stand Mount
e 905
Professional Dynamic Snare Drum Mic with Integrated Stand Mount e 905
Sennheiser Electronic Corp. The cardioid e905 has a high maximum SPL and an excellent transient response, suitable for a wide range of instruments and an ideal choice for snare drums. Impressive and full sound Very fast attack Short microphone body to facilitate optimal positioning by drums Integral stand mount Sturdy reinforced aluminum metal body

Sennheiser Electronic Corp.

The cardioid e905 has a high maximum SPL and an excellent transient response, suitable for a wide range of instruments and an ideal choice for snare drums.

  • Impressive and full sound
  • Very fast attack
  • Short microphone body to facilitate optimal positioning by drums
  • Integral stand mount
  • Sturdy reinforced aluminum metal body
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number e 905
Product Name Professional Dynamic Snare Drum Mic with Integrated Stand Mount
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM66D132HV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-9767NP-46DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Dynamic Instrument Microphone - i5 Dynamic Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 50 to 16000 Hz
Sensitivity 1.6 mV/Pa (11031 mV/psi)
View Details