Visual Sound, Inc. High Performance Lead Vocal Microphone e 845

Description
Sennheiser Electronic Corp. Extended high frequency response and supercardioid pick-up pattern for higher signal output, cuts through high on-stage sound levels. Smooth warm tonal response and full dynamic range, with presence lift for vocal clarity and projection. Consistent on/off axis and proximity response maintain sound quality while moving, providing greater on-stage freedom. Full metal construction and extensive suspension and shock-mounting minimize handling noise and signal interference. High output performance microphone, offering power, clarity and projection. Metal construction - rugged and reliable Full dynamic range and smooth frequency response - excellent signal quality Shock-mounted capsule - low sensitivity to impact and handling noise Hum compensating coil - reduces electrical interference Neodynum ferrous magnet with boron - keeps mic stable regardless of climate Falcon ring - consistent sound over time
Description
Sennheiser Electronic Corp. Extended high frequency response and supercardioid pick-up pattern for higher signal output, cuts through high on-stage sound levels. Smooth warm tonal response and full dynamic range, with presence lift for vocal clarity and projection. Consistent on/off axis and proximity response maintain sound quality while moving, providing greater on-stage freedom. Full metal construction and extensive suspension and shock-mounting minimize handling noise and signal interference. High output performance microphone, offering power, clarity and projection. Metal construction - rugged and reliable Full dynamic range and smooth frequency response - excellent signal quality Shock-mounted capsule - low sensitivity to impact and handling noise Hum compensating coil - reduces electrical interference Neodynum ferrous magnet with boron - keeps mic stable regardless of climate Falcon ring - consistent sound over time

Suppliers

Company
Product
Description
Supplier Links
High Performance Lead Vocal Microphone - e 845 - Visual Sound, Inc.
Broomall, PA, USA
High Performance Lead Vocal Microphone
e 845
High Performance Lead Vocal Microphone e 845
Sennheiser Electronic Corp. Extended high frequency response and supercardioid pick-up pattern for higher signal output, cuts through high on-stage sound levels. Smooth warm tonal response and full dynamic range, with presence lift for vocal clarity and projection. Consistent on/off axis and proximity response maintain sound quality while moving, providing greater on-stage freedom. Full metal construction and extensive suspension and shock-mounting minimize handling noise and signal interference. High output performance microphone, offering power, clarity and projection. Metal construction - rugged and reliable Full dynamic range and smooth frequency response - excellent signal quality Shock-mounted capsule - low sensitivity to impact and handling noise Hum compensating coil - reduces electrical interference Neodynum ferrous magnet with boron - keeps mic stable regardless of climate Falcon ring - consistent sound over time

Sennheiser Electronic Corp.

Extended high frequency response and supercardioid pick-up pattern for higher signal output, cuts through high on-stage sound levels. Smooth warm tonal response and full dynamic range, with presence lift for vocal clarity and projection. Consistent on/off axis and proximity response maintain sound quality while moving, providing greater on-stage freedom. Full metal construction and extensive suspension and shock-mounting minimize handling noise and signal interference. High output performance microphone, offering power, clarity and projection.

  • Metal construction - rugged and reliable
  • Full dynamic range and smooth frequency response - excellent signal quality
  • Shock-mounted capsule - low sensitivity to impact and handling noise
  • Hum compensating coil - reduces electrical interference
  • Neodynum ferrous magnet with boron - keeps mic stable regardless of climate
  • Falcon ring - consistent sound over time
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number e 845
Product Name High Performance Lead Vocal Microphone
Directivity Directional; Supercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM67D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-6027WN-44KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Installed Sound Microphone - ADX10 Installed Sound Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 50 to 18000 Hz
Sensitivity 5 mV/Pa (34473 mV/psi)
View Details