Visual Sound, Inc. High Performance Lead Vocal Microphone with On/Off Switch e 845-S

Description
Sennheiser Electronic Corp. High output performance microphone, the e845S offers power, clarity and projection and also includes a switch. Extended high frequency response and supercardioid pick-up pattern for higher signal output, cuts through high on-stage sound levels. Smooth warm tonal response and full dynamic range, with presence lift for vocal clarity and projection. Consistent on/off axis and proximity response maintain sound quality while moving, providing greater on-stage freedom. Full metal construction and extensive suspension and shock-mounting minimize handling noise and signal interference. High output performance microphone, offering power, clarity and projection. Metal construction - rugged and reliable Full dynamic range and smooth frequency response - excellent signal quality Shock-mounted capsule - low sensitivity to impact and handling noise Hum compensating coil - reduces electrical interference Silent on/off switch (e 845-S only) Neodynum ferrous magnet with boron - keeps mic stable regardless of climate Falcon ring - consistent sound over time On/off switch (reed switch) can be locked in the 'on' position if required
Description
Sennheiser Electronic Corp. High output performance microphone, the e845S offers power, clarity and projection and also includes a switch. Extended high frequency response and supercardioid pick-up pattern for higher signal output, cuts through high on-stage sound levels. Smooth warm tonal response and full dynamic range, with presence lift for vocal clarity and projection. Consistent on/off axis and proximity response maintain sound quality while moving, providing greater on-stage freedom. Full metal construction and extensive suspension and shock-mounting minimize handling noise and signal interference. High output performance microphone, offering power, clarity and projection. Metal construction - rugged and reliable Full dynamic range and smooth frequency response - excellent signal quality Shock-mounted capsule - low sensitivity to impact and handling noise Hum compensating coil - reduces electrical interference Silent on/off switch (e 845-S only) Neodynum ferrous magnet with boron - keeps mic stable regardless of climate Falcon ring - consistent sound over time On/off switch (reed switch) can be locked in the 'on' position if required

Suppliers

Company
Product
Description
Supplier Links
High Performance Lead Vocal Microphone with On/Off Switch - e 845-S - Visual Sound, Inc.
Broomall, PA, USA
High Performance Lead Vocal Microphone with On/Off Switch
e 845-S
High Performance Lead Vocal Microphone with On/Off Switch e 845-S
Sennheiser Electronic Corp. High output performance microphone, the e845S offers power, clarity and projection and also includes a switch. Extended high frequency response and supercardioid pick-up pattern for higher signal output, cuts through high on-stage sound levels. Smooth warm tonal response and full dynamic range, with presence lift for vocal clarity and projection. Consistent on/off axis and proximity response maintain sound quality while moving, providing greater on-stage freedom. Full metal construction and extensive suspension and shock-mounting minimize handling noise and signal interference. High output performance microphone, offering power, clarity and projection. Metal construction - rugged and reliable Full dynamic range and smooth frequency response - excellent signal quality Shock-mounted capsule - low sensitivity to impact and handling noise Hum compensating coil - reduces electrical interference Silent on/off switch (e 845-S only) Neodynum ferrous magnet with boron - keeps mic stable regardless of climate Falcon ring - consistent sound over time On/off switch (reed switch) can be locked in the 'on' position if required

Sennheiser Electronic Corp.

High output performance microphone, the e845S offers power, clarity and projection and also includes a switch. Extended high frequency response and supercardioid pick-up pattern for higher signal output, cuts through high on-stage sound levels. Smooth warm tonal response and full dynamic range, with presence lift for vocal clarity and projection. Consistent on/off axis and proximity response maintain sound quality while moving, providing greater on-stage freedom. Full metal construction and extensive suspension and shock-mounting minimize handling noise and signal interference. High output performance microphone, offering power, clarity and projection.

  • Metal construction - rugged and reliable
  • Full dynamic range and smooth frequency response - excellent signal quality
  • Shock-mounted capsule - low sensitivity to impact and handling noise
  • Hum compensating coil - reduces electrical interference
  • Silent on/off switch (e 845-S only)
  • Neodynum ferrous magnet with boron - keeps mic stable regardless of climate
  • Falcon ring - consistent sound over time
  • On/off switch (reed switch) can be locked in the 'on' position if required
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number e 845-S
Product Name High Performance Lead Vocal Microphone with On/Off Switch
Directivity Directional; Supercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphones - 448-IM63D135AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers