Visual Sound, Inc. Handheld Cardioid Dynamic Microphone with 5 Meter XLR - XLR Cable e 815S-X

Description
Sennheiser Electronic Corp. The e815S is a cardioid vocal microphone specially designed to perform under pressure while cutting through the mix with its high output. Metal construction: Rugged and reliable Shock-mounted capsule: Low sensitivity to impact and handling noise Cardioid pickup pattern: Insulation from other on-stage signals Hum compensating coil: Reduces electrical interference Neodymium ferrous magnet with boron: Keeps microphone stable regardless of climate Falcon ring: Consistent sound over time Made in Germany: Superb craftsmanship, quality, and engineering On/off switch (magnetic reed): Can be locked in the "on" position if required
Description
Sennheiser Electronic Corp. The e815S is a cardioid vocal microphone specially designed to perform under pressure while cutting through the mix with its high output. Metal construction: Rugged and reliable Shock-mounted capsule: Low sensitivity to impact and handling noise Cardioid pickup pattern: Insulation from other on-stage signals Hum compensating coil: Reduces electrical interference Neodymium ferrous magnet with boron: Keeps microphone stable regardless of climate Falcon ring: Consistent sound over time Made in Germany: Superb craftsmanship, quality, and engineering On/off switch (magnetic reed): Can be locked in the "on" position if required

Suppliers

Company
Product
Description
Supplier Links
Handheld Cardioid Dynamic Microphone with 5 Meter XLR - XLR Cable - e 815S-X - Visual Sound, Inc.
Broomall, PA, USA
Handheld Cardioid Dynamic Microphone with 5 Meter XLR - XLR Cable
e 815S-X
Handheld Cardioid Dynamic Microphone with 5 Meter XLR - XLR Cable e 815S-X
Sennheiser Electronic Corp. The e815S is a cardioid vocal microphone specially designed to perform under pressure while cutting through the mix with its high output. Metal construction: Rugged and reliable Shock-mounted capsule: Low sensitivity to impact and handling noise Cardioid pickup pattern: Insulation from other on-stage signals Hum compensating coil: Reduces electrical interference Neodymium ferrous magnet with boron: Keeps microphone stable regardless of climate Falcon ring: Consistent sound over time Made in Germany: Superb craftsmanship, quality, and engineering On/off switch (magnetic reed): Can be locked in the "on" position if required

Sennheiser Electronic Corp.

The e815S is a cardioid vocal microphone specially designed to perform under pressure while cutting through the mix with its high output.

  • Metal construction: Rugged and reliable
  • Shock-mounted capsule: Low sensitivity to impact and handling noise
  • Cardioid pickup pattern: Insulation from other on-stage signals
  • Hum compensating coil: Reduces electrical interference
  • Neodymium ferrous magnet with boron: Keeps microphone stable regardless of climate
  • Falcon ring: Consistent sound over time
  • Made in Germany: Superb craftsmanship, quality, and engineering
  • On/off switch (magnetic reed): Can be locked in the "on" position if required
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number e 815S-X
Product Name Handheld Cardioid Dynamic Microphone with 5 Meter XLR - XLR Cable
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - IM69D120V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
4 suppliers
Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details