Visual Sound, Inc. Handheld Cardioid Dynamic Microphone with Microphone Clip e 815S-C

Description
Sennheiser Electronic Corp. The e815S is a cardioid vocal microphone specially designed to perform under pressure while cutting through the mix with its high output. Metal construction: Rugged and reliable Shock-mounted capsule: Low sensitivity to impact and handling noise Cardioid pickup pattern: Insulation from other on-stage signals Hum compensating coil: Reduces electrical interference Neodymium ferrous magnet with boron: Keeps microphone stable regardless of climate Falcon ring: Consistent sound over time Made in Germany: Superb craftsmanship, quality, and engineering On/off switch (magnetic reed): Can be locked in the "on" position if required
Description
Sennheiser Electronic Corp. The e815S is a cardioid vocal microphone specially designed to perform under pressure while cutting through the mix with its high output. Metal construction: Rugged and reliable Shock-mounted capsule: Low sensitivity to impact and handling noise Cardioid pickup pattern: Insulation from other on-stage signals Hum compensating coil: Reduces electrical interference Neodymium ferrous magnet with boron: Keeps microphone stable regardless of climate Falcon ring: Consistent sound over time Made in Germany: Superb craftsmanship, quality, and engineering On/off switch (magnetic reed): Can be locked in the "on" position if required

Suppliers

Company
Product
Description
Supplier Links
Handheld Cardioid Dynamic Microphone with Microphone Clip - e 815S-C - Visual Sound, Inc.
Broomall, PA, USA
Handheld Cardioid Dynamic Microphone with Microphone Clip
e 815S-C
Handheld Cardioid Dynamic Microphone with Microphone Clip e 815S-C
Sennheiser Electronic Corp. The e815S is a cardioid vocal microphone specially designed to perform under pressure while cutting through the mix with its high output. Metal construction: Rugged and reliable Shock-mounted capsule: Low sensitivity to impact and handling noise Cardioid pickup pattern: Insulation from other on-stage signals Hum compensating coil: Reduces electrical interference Neodymium ferrous magnet with boron: Keeps microphone stable regardless of climate Falcon ring: Consistent sound over time Made in Germany: Superb craftsmanship, quality, and engineering On/off switch (magnetic reed): Can be locked in the "on" position if required

Sennheiser Electronic Corp.

The e815S is a cardioid vocal microphone specially designed to perform under pressure while cutting through the mix with its high output.

  • Metal construction: Rugged and reliable
  • Shock-mounted capsule: Low sensitivity to impact and handling noise
  • Cardioid pickup pattern: Insulation from other on-stage signals
  • Hum compensating coil: Reduces electrical interference
  • Neodymium ferrous magnet with boron: Keeps microphone stable regardless of climate
  • Falcon ring: Consistent sound over time
  • Made in Germany: Superb craftsmanship, quality, and engineering
  • On/off switch (magnetic reed): Can be locked in the "on" position if required
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number e 815S-C
Product Name Handheld Cardioid Dynamic Microphone with Microphone Clip
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM68A130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
Microphone Elements - PMO-6027P-40KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers