Visual Sound, Inc. Backbox-Recessed-4in Spkr, Steel, 10in Dia x 6.75in Deep DX104

Description
Lowell Manufacturing Company DX104: acoustic steel backbox with 1.5" batting, 4 combination knockouts (0.5"-0.75"). Black. 10" dia. x 6.75"D. For use with screw-mount grille (4 screws)
Description
Lowell Manufacturing Company DX104: acoustic steel backbox with 1.5" batting, 4 combination knockouts (0.5"-0.75"). Black. 10" dia. x 6.75"D. For use with screw-mount grille (4 screws)

Suppliers

Company
Product
Description
Supplier Links
Backbox-Recessed-4in Spkr, Steel, 10in Dia x 6.75in Deep - DX104 - Visual Sound, Inc.
Broomall, PA, USA
Backbox-Recessed-4in Spkr, Steel, 10in Dia x 6.75in Deep
DX104
Backbox-Recessed-4in Spkr, Steel, 10in Dia x 6.75in Deep DX104
Lowell Manufacturing Company DX104: acoustic steel backbox with 1.5" batting, 4 combination knockouts (0.5"-0.75"). Black. 10" dia. x 6.75"D. For use with screw-mount grille (4 screws)

Lowell Manufacturing Company

DX104: acoustic steel backbox with 1.5" batting, 4 combination knockouts (0.5"-0.75"). Black. 10" dia. x 6.75"D. For use with screw-mount grille (4 screws)

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number DX104
Product Name Backbox-Recessed-4in Spkr, Steel, 10in Dia x 6.75in Deep
Unlock Full Specs
to access all available technical data

Similar Products

302X SelecTone® ExplosionProof Amplified Speakers - 302X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 7400.00 g (261.07 oz)
View Details
Speaker Drivers - 6284513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.60 inch (66 mm)
View Details
TC Full range, 2
Specs
Nominal Power 15 watts
Sensitivity 84.4 dB
Resonance Frequency 175 Hz
View Details
2 suppliers
W3v3 8-inch Subwoofer Driver (250 W, 8 Ω) - 8W3v3-8 - JL Audio, Inc.
Specs
Nominal Power 250 watts
Impedance 8 ohms
Size 8.00 inch (203 mm)
View Details