Visual Sound, Inc. DVI single link fiber optic cable 133 ft. DVI-OC-133

Description
Comprehensive Our fiber optic DVI cables are the best in the industry. These cables are HDCP compliant, are CL3 rated and have a durable black jacket. An integrated DVI cable solution which includes the fiber optic components and the DDC signals built into the cable and the DVI connectors. These HDTV fiber cables require a clearance of 1 1/2 wide conduit. The lengths available are 10 to 330 feet. No external power is required for most applications. Ideal for conference rooms, Home Theater, medical imaging, etc. as these cables are immune to EMI interference and lightning. RGB and clock signal are transmitted via fiber optics, DDC signal and 5v power line via copper in a shielded cable. Supports resolutions up to 1080p and WUXGA of 1920 x 1200. *Warranty: 1 Year. *Weight (lbs): 7.
Description
Comprehensive Our fiber optic DVI cables are the best in the industry. These cables are HDCP compliant, are CL3 rated and have a durable black jacket. An integrated DVI cable solution which includes the fiber optic components and the DDC signals built into the cable and the DVI connectors. These HDTV fiber cables require a clearance of 1 1/2 wide conduit. The lengths available are 10 to 330 feet. No external power is required for most applications. Ideal for conference rooms, Home Theater, medical imaging, etc. as these cables are immune to EMI interference and lightning. RGB and clock signal are transmitted via fiber optics, DDC signal and 5v power line via copper in a shielded cable. Supports resolutions up to 1080p and WUXGA of 1920 x 1200. *Warranty: 1 Year. *Weight (lbs): 7.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
DVI single link fiber optic cable 133 ft.
DVI-OC-133
DVI single link fiber optic cable 133 ft. DVI-OC-133
Comprehensive Our fiber optic DVI cables are the best in the industry. These cables are HDCP compliant, are CL3 rated and have a durable black jacket. An integrated DVI cable solution which includes the fiber optic components and the DDC signals built into the cable and the DVI connectors. These HDTV fiber cables require a clearance of 1 1/2 wide conduit. The lengths available are 10 to 330 feet. No external power is required for most applications. Ideal for conference rooms, Home Theater, medical imaging, etc. as these cables are immune to EMI interference and lightning. RGB and clock signal are transmitted via fiber optics, DDC signal and 5v power line via copper in a shielded cable. Supports resolutions up to 1080p and WUXGA of 1920 x 1200. *Warranty: 1 Year. *Weight (lbs): 7.

Comprehensive

Our fiber optic DVI cables are the best in the industry. These cables are HDCP compliant, are CL3 rated and have a durable black jacket. An integrated DVI cable solution which includes the fiber optic components and the DDC signals built into the cable and the DVI connectors. These HDTV fiber cables require a clearance of 1 1/2 wide conduit. The lengths available are 10 to 330 feet. No external power is required for most applications. Ideal for conference rooms, Home Theater, medical imaging, etc. as these cables are immune to EMI interference and lightning. RGB and clock signal are transmitted via fiber optics, DDC signal and 5v power line via copper in a shielded cable. Supports resolutions up to 1080p and WUXGA of 1920 x 1200. *Warranty: 1 Year. *Weight (lbs): 7.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Fiber Optic Cables
Product Number DVI-OC-133
Product Name DVI single link fiber optic cable 133 ft.
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-DS-Q-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Multimode Fiber, Graded Index, 850/1300 nm, 0.29 NA, 100 µm Core - F-MLD - Newport MKS
Specs
Fiber Mode Multimode
Core Size 100 µm (3.94 mils)
Wavelength 850 to 1300 nm (8500 to 13000 Å)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details