Visual Sound, Inc. 20-inch Broadcast Studio Monitor w/HDSDI DT-V20L1DU

Description
JVC Professional Products Company Professional, high-performance HD Studio monitors with convenient, user-friendly functions and production-oriented design As high-definition production goes mainstream around the world, JVC is meeting the need for true HD monitors with the introduction of two high-performance HD Studio monitors, including an advanced 24" monitor featuring full Native HD resolution. This superb professional monitor is ideal for production of broadcast HDTV content, while its companion 20" rack-mountable HD Studio monitor is an excellent choice for a wide range of applications including field production, studio monitoring, film schools and event videography. HD resolution - 1680 x 945 images Wide SXGA, 16:10 pixel array 1680 x 1050 with built-in UMD Comprehensive HD signal inputs: HD SDI x 2, DVI-D, Component & RGB Accepts 1080/24psf signals Gold-plated HD SDI connectors High performance LCD panel produces crystal-clear images with faithful color reproduction from all directions IP conversion mode can be selected from NORMAL MODE (frame complement and vertical filter), FIELD (field complement) and CINEMA (for 24p) 4-way remote control system: Contact, pulse trigger, RS-485 (via RJ-45) x 2 and RS-232 Metal rear cabinet provides excellent radiation performance and rugged durability Compact square, all-in-one design. Dual-role stand included Front rotary digital controls with analogue look & feel Time code on/off function VESA 100 mounting holes. Built-in protection of rear connections
Description
JVC Professional Products Company Professional, high-performance HD Studio monitors with convenient, user-friendly functions and production-oriented design As high-definition production goes mainstream around the world, JVC is meeting the need for true HD monitors with the introduction of two high-performance HD Studio monitors, including an advanced 24" monitor featuring full Native HD resolution. This superb professional monitor is ideal for production of broadcast HDTV content, while its companion 20" rack-mountable HD Studio monitor is an excellent choice for a wide range of applications including field production, studio monitoring, film schools and event videography. HD resolution - 1680 x 945 images Wide SXGA, 16:10 pixel array 1680 x 1050 with built-in UMD Comprehensive HD signal inputs: HD SDI x 2, DVI-D, Component & RGB Accepts 1080/24psf signals Gold-plated HD SDI connectors High performance LCD panel produces crystal-clear images with faithful color reproduction from all directions IP conversion mode can be selected from NORMAL MODE (frame complement and vertical filter), FIELD (field complement) and CINEMA (for 24p) 4-way remote control system: Contact, pulse trigger, RS-485 (via RJ-45) x 2 and RS-232 Metal rear cabinet provides excellent radiation performance and rugged durability Compact square, all-in-one design. Dual-role stand included Front rotary digital controls with analogue look & feel Time code on/off function VESA 100 mounting holes. Built-in protection of rear connections

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
20-inch Broadcast Studio Monitor w/HDSDI
DT-V20L1DU
20-inch Broadcast Studio Monitor w/HDSDI DT-V20L1DU
JVC Professional Products Company Professional, high-performance HD Studio monitors with convenient, user-friendly functions and production-oriented design As high-definition production goes mainstream around the world, JVC is meeting the need for true HD monitors with the introduction of two high-performance HD Studio monitors, including an advanced 24" monitor featuring full Native HD resolution. This superb professional monitor is ideal for production of broadcast HDTV content, while its companion 20" rack-mountable HD Studio monitor is an excellent choice for a wide range of applications including field production, studio monitoring, film schools and event videography. HD resolution - 1680 x 945 images Wide SXGA, 16:10 pixel array 1680 x 1050 with built-in UMD Comprehensive HD signal inputs: HD SDI x 2, DVI-D, Component & RGB Accepts 1080/24psf signals Gold-plated HD SDI connectors High performance LCD panel produces crystal-clear images with faithful color reproduction from all directions IP conversion mode can be selected from NORMAL MODE (frame complement and vertical filter), FIELD (field complement) and CINEMA (for 24p) 4-way remote control system: Contact, pulse trigger, RS-485 (via RJ-45) x 2 and RS-232 Metal rear cabinet provides excellent radiation performance and rugged durability Compact square, all-in-one design. Dual-role stand included Front rotary digital controls with analogue look & feel Time code on/off function VESA 100 mounting holes. Built-in protection of rear connections

JVC Professional Products Company

Professional, high-performance HD Studio monitors with convenient, user-friendly functions and production-oriented design

As high-definition production goes mainstream around the world, JVC is meeting the need for true HD monitors with the introduction of two high-performance HD Studio monitors, including an advanced 24" monitor featuring full Native HD resolution. This superb professional monitor is ideal for production of broadcast HDTV content, while its companion 20" rack-mountable HD Studio monitor is an excellent choice for a wide range of applications including field production, studio monitoring, film schools and event videography.

  • HD resolution - 1680 x 945 images
  • Wide SXGA, 16:10 pixel array 1680 x 1050 with built-in UMD
  • Comprehensive HD signal inputs: HD SDI x 2, DVI-D, Component & RGB
  • Accepts 1080/24psf signals
  • Gold-plated HD SDI connectors
  • High performance LCD panel produces crystal-clear images with faithful color reproduction from all directions
  • IP conversion mode can be selected from NORMAL MODE (frame complement and vertical filter), FIELD (field complement) and CINEMA (for 24p)
  • 4-way remote control system: Contact, pulse trigger, RS-485 (via RJ-45) x 2 and RS-232
  • Metal rear cabinet provides excellent radiation performance and rugged durability
  • Compact square, all-in-one design. Dual-role stand included
  • Front rotary digital controls with analogue look & feel
  • Time code on/off function
  • VESA 100 mounting holes. Built-in protection of rear connections
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number DT-V20L1DU
Product Name 20-inch Broadcast Studio Monitor w/HDSDI
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2540022 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
21
Specs
Color Black and White
Input Types DVI
Screen Resolution 2048 x 1536
View Details
 - AP-LD9687104101 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details