Visual Sound, Inc. 21-INCH MULTI-FORMAT LCD MONITOR (LED BACKLIT) DT-E21L4U

Description
JVC Professional Products Company The DT-E21L4 is a cost-efficient full HD LCD 21-inch Studio Monitor with LED backlighting, reduced power consumption and improved lifespan. JVC's new DT-E Series HD monitors to provides a cost-effective alternative to our industry-standard DT-V high-end monitors. They feature a newly-developed TN Panel with LED backlighting that provides improved contrast and black level. With power consumption 20-30% less than conventional CCFL monitors, the DT-E Series monitors are perfect for use as control and studio monitors. The reduced power consumption also makes it possible to add 12VDC support for field use. HD-SDI and HDMI compatible Full HD Resolution with 1920 x 1080 panel Composite Video In/Out, Component Video In, Analog RGB Video In, HDMI In, HD/SD-SDI In/Out 3-Way stand for versatile installation Mercury-free LED Backlight IMD (In Monitor Display) function based on TSL's UMD protocol ver. 4.0 10bit color processing 16ch embedded audio with level indicator 16.7 million display colors Area/Center / Safety marker LTC & VITC time code support Built-In speakers AC/DC Power Supply Non-glare panel (1,000:1 contrast ratio)
Description
JVC Professional Products Company The DT-E21L4 is a cost-efficient full HD LCD 21-inch Studio Monitor with LED backlighting, reduced power consumption and improved lifespan. JVC's new DT-E Series HD monitors to provides a cost-effective alternative to our industry-standard DT-V high-end monitors. They feature a newly-developed TN Panel with LED backlighting that provides improved contrast and black level. With power consumption 20-30% less than conventional CCFL monitors, the DT-E Series monitors are perfect for use as control and studio monitors. The reduced power consumption also makes it possible to add 12VDC support for field use. HD-SDI and HDMI compatible Full HD Resolution with 1920 x 1080 panel Composite Video In/Out, Component Video In, Analog RGB Video In, HDMI In, HD/SD-SDI In/Out 3-Way stand for versatile installation Mercury-free LED Backlight IMD (In Monitor Display) function based on TSL's UMD protocol ver. 4.0 10bit color processing 16ch embedded audio with level indicator 16.7 million display colors Area/Center / Safety marker LTC & VITC time code support Built-In speakers AC/DC Power Supply Non-glare panel (1,000:1 contrast ratio)

Suppliers

Company
Product
Description
Supplier Links
21-INCH MULTI-FORMAT LCD MONITOR (LED BACKLIT) - DT-E21L4U - Visual Sound, Inc.
Broomall, PA, USA
21-INCH MULTI-FORMAT LCD MONITOR (LED BACKLIT)
DT-E21L4U
21-INCH MULTI-FORMAT LCD MONITOR (LED BACKLIT) DT-E21L4U
JVC Professional Products Company The DT-E21L4 is a cost-efficient full HD LCD 21-inch Studio Monitor with LED backlighting, reduced power consumption and improved lifespan. JVC's new DT-E Series HD monitors to provides a cost-effective alternative to our industry-standard DT-V high-end monitors. They feature a newly-developed TN Panel with LED backlighting that provides improved contrast and black level. With power consumption 20-30% less than conventional CCFL monitors, the DT-E Series monitors are perfect for use as control and studio monitors. The reduced power consumption also makes it possible to add 12VDC support for field use. HD-SDI and HDMI compatible Full HD Resolution with 1920 x 1080 panel Composite Video In/Out, Component Video In, Analog RGB Video In, HDMI In, HD/SD-SDI In/Out 3-Way stand for versatile installation Mercury-free LED Backlight IMD (In Monitor Display) function based on TSL's UMD protocol ver. 4.0 10bit color processing 16ch embedded audio with level indicator 16.7 million display colors Area/Center / Safety marker LTC & VITC time code support Built-In speakers AC/DC Power Supply Non-glare panel (1,000:1 contrast ratio)

JVC Professional Products Company

The DT-E21L4 is a cost-efficient full HD LCD 21-inch Studio Monitor with LED backlighting, reduced power consumption and improved lifespan.

JVC's new DT-E Series HD monitors to provides a cost-effective alternative to our industry-standard DT-V high-end monitors. They feature a newly-developed TN Panel with LED backlighting that provides improved contrast and black level. With power consumption 20-30% less than conventional CCFL monitors, the DT-E Series monitors are perfect for use as control and studio monitors. The reduced power consumption also makes it possible to add 12VDC support for field use.

  • HD-SDI and HDMI compatible
  • Full HD Resolution with 1920 x 1080 panel
  • Composite Video In/Out, Component Video In, Analog RGB Video In, HDMI
  • In, HD/SD-SDI In/Out
  • 3-Way stand for versatile installation
  • Mercury-free LED Backlight
  • IMD (In Monitor Display) function based on TSL's UMD protocol ver. 4.0
  • 10bit color processing
  • 16ch embedded audio with level indicator
  • 16.7 million display colors
  • Area/Center / Safety marker
  • LTC & VITC time code support
  • Built-In speakers
  • AC/DC Power Supply
  • Non-glare panel (1,000:1 contrast ratio)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number DT-E21L4U
Product Name 21-INCH MULTI-FORMAT LCD MONITOR (LED BACKLIT)
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
VFD Displays - 1914927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Types Serial Interface; Serial
View Details
10.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Color Color
Input Types RGB; S-Video; VGA
Screen Resolution SVGA (800 x 600)
View Details
Specs
Color Color
Diagonal Screen Size 19 inch (483 mm)
Environmental Temperature -4 to 122 F (-20 to 50 C)
View Details