Visual Sound, Inc. 24-INCH COMPACT 3D MONITOR DT-3D24G1

Description
JVC Professional Products Company The DT-3D24G1 is an excellent 3D studio monitor equipped with many professional features found in JVC's Vérité G series DTV monitors. High Resolution Display with Xpol® Circular Polarizing Technology The DT-3D24G1 features an advanced IPS LCD panel with 1920 x 1200 pixel resolution. An Xpol® polarizing filter provides a stable, flicker-free 3D visual experience using comfortable, inexpensive passive glasses. Unlike a frame sequential 3D system where the left eye and right eye information constantly switches back and forth on a shuttered display, the DT-3D24G1 always displays left and right images on the screen. There's no need to synchronize the glasses with the display. For this reason, the monitor is suitable for viewing environments where multiple displays are used such as in a control room or production truck. Ideal 3D monitor for location shoots Achieving the desired 3D effects without an appropriate monitor for 3D video production can be a very cumbersome and time-consuming process, especially on location. However, JVC's new DT-3D24G1 not only delivers superb performance in editing studios but is also compact enough to take along on location. And thanks to its Mixer function, this monitor enables the checking of 3D effects immediately on-site without any additional equipment. The monitor can be battery powered if necessary. 3D Cursor function To create 3D video, scenes are recorded by adjusting the binocular disparity against an object to make it appear to either pop up or immerse deeper into the scene. And until now, creators had to visually count the number of dots in the screen to adjust binocular disparity, which can be a rather complicated and tedious process. However, the DT-3D24G1 helps to greatly simplify production thanks to its 3D Cursor function. This convenient function displays left, right, and horizontal lines over target scenes on the screen, enabling binocular disparity to be easily fine-tuned just by adjusting the camera settings; this helps to ensure optimized 3D effects. X-Pol® circular polarizing system 3D Cursor for optimized 3D effects Convenient functions for checking 3D signals: Unique 3D measurement markers for L and R channels Mirror/Rotation of one channel (for dual camera rigs) Split L/R eye signals L/R Sequential display L/R Swap to check for proper cabling from camera(s) to monitor 3G and Dual Link HDSDI inputs SMPTE 424M/425M/372M Compatible with Side-by-Side and Line-by-Line formats JVC 10 Bit video processing Dual mode Waveform/Vectorscope Supports LTC/VITC time code Various gamma selection options Versatile marker functions Audio level display up to 12 channels 24 volt DC supply possible On-screen time code display capable of showing TC diffence between input 1 and input 2
Description
JVC Professional Products Company The DT-3D24G1 is an excellent 3D studio monitor equipped with many professional features found in JVC's Vérité G series DTV monitors. High Resolution Display with Xpol® Circular Polarizing Technology The DT-3D24G1 features an advanced IPS LCD panel with 1920 x 1200 pixel resolution. An Xpol® polarizing filter provides a stable, flicker-free 3D visual experience using comfortable, inexpensive passive glasses. Unlike a frame sequential 3D system where the left eye and right eye information constantly switches back and forth on a shuttered display, the DT-3D24G1 always displays left and right images on the screen. There's no need to synchronize the glasses with the display. For this reason, the monitor is suitable for viewing environments where multiple displays are used such as in a control room or production truck. Ideal 3D monitor for location shoots Achieving the desired 3D effects without an appropriate monitor for 3D video production can be a very cumbersome and time-consuming process, especially on location. However, JVC's new DT-3D24G1 not only delivers superb performance in editing studios but is also compact enough to take along on location. And thanks to its Mixer function, this monitor enables the checking of 3D effects immediately on-site without any additional equipment. The monitor can be battery powered if necessary. 3D Cursor function To create 3D video, scenes are recorded by adjusting the binocular disparity against an object to make it appear to either pop up or immerse deeper into the scene. And until now, creators had to visually count the number of dots in the screen to adjust binocular disparity, which can be a rather complicated and tedious process. However, the DT-3D24G1 helps to greatly simplify production thanks to its 3D Cursor function. This convenient function displays left, right, and horizontal lines over target scenes on the screen, enabling binocular disparity to be easily fine-tuned just by adjusting the camera settings; this helps to ensure optimized 3D effects. X-Pol® circular polarizing system 3D Cursor for optimized 3D effects Convenient functions for checking 3D signals: Unique 3D measurement markers for L and R channels Mirror/Rotation of one channel (for dual camera rigs) Split L/R eye signals L/R Sequential display L/R Swap to check for proper cabling from camera(s) to monitor 3G and Dual Link HDSDI inputs SMPTE 424M/425M/372M Compatible with Side-by-Side and Line-by-Line formats JVC 10 Bit video processing Dual mode Waveform/Vectorscope Supports LTC/VITC time code Various gamma selection options Versatile marker functions Audio level display up to 12 channels 24 volt DC supply possible On-screen time code display capable of showing TC diffence between input 1 and input 2

Suppliers

Company
Product
Description
Supplier Links
24-INCH COMPACT 3D MONITOR - DT-3D24G1 - Visual Sound, Inc.
Broomall, PA, USA
24-INCH COMPACT 3D MONITOR
DT-3D24G1
24-INCH COMPACT 3D MONITOR DT-3D24G1
JVC Professional Products Company The DT-3D24G1 is an excellent 3D studio monitor equipped with many professional features found in JVC's Vérité G series DTV monitors. High Resolution Display with Xpol® Circular Polarizing Technology The DT-3D24G1 features an advanced IPS LCD panel with 1920 x 1200 pixel resolution. An Xpol® polarizing filter provides a stable, flicker-free 3D visual experience using comfortable, inexpensive passive glasses. Unlike a frame sequential 3D system where the left eye and right eye information constantly switches back and forth on a shuttered display, the DT-3D24G1 always displays left and right images on the screen. There's no need to synchronize the glasses with the display. For this reason, the monitor is suitable for viewing environments where multiple displays are used such as in a control room or production truck. Ideal 3D monitor for location shoots Achieving the desired 3D effects without an appropriate monitor for 3D video production can be a very cumbersome and time-consuming process, especially on location. However, JVC's new DT-3D24G1 not only delivers superb performance in editing studios but is also compact enough to take along on location. And thanks to its Mixer function, this monitor enables the checking of 3D effects immediately on-site without any additional equipment. The monitor can be battery powered if necessary. 3D Cursor function To create 3D video, scenes are recorded by adjusting the binocular disparity against an object to make it appear to either pop up or immerse deeper into the scene. And until now, creators had to visually count the number of dots in the screen to adjust binocular disparity, which can be a rather complicated and tedious process. However, the DT-3D24G1 helps to greatly simplify production thanks to its 3D Cursor function. This convenient function displays left, right, and horizontal lines over target scenes on the screen, enabling binocular disparity to be easily fine-tuned just by adjusting the camera settings; this helps to ensure optimized 3D effects. X-Pol® circular polarizing system 3D Cursor for optimized 3D effects Convenient functions for checking 3D signals: Unique 3D measurement markers for L and R channels Mirror/Rotation of one channel (for dual camera rigs) Split L/R eye signals L/R Sequential display L/R Swap to check for proper cabling from camera(s) to monitor 3G and Dual Link HDSDI inputs SMPTE 424M/425M/372M Compatible with Side-by-Side and Line-by-Line formats JVC 10 Bit video processing Dual mode Waveform/Vectorscope Supports LTC/VITC time code Various gamma selection options Versatile marker functions Audio level display up to 12 channels 24 volt DC supply possible On-screen time code display capable of showing TC diffence between input 1 and input 2

JVC Professional Products Company

The DT-3D24G1 is an excellent 3D studio monitor equipped with many professional features found in JVC's Vérité G series DTV monitors.

High Resolution Display with Xpol® Circular Polarizing Technology The DT-3D24G1 features an advanced IPS LCD panel with 1920 x 1200 pixel resolution. An Xpol® polarizing filter provides a stable, flicker-free 3D visual experience using comfortable, inexpensive passive glasses. Unlike a frame sequential 3D system where the left eye and right eye information constantly switches back and forth on a shuttered display, the DT-3D24G1 always displays left and right images on the screen. There's no need to synchronize the glasses with the display. For this reason, the monitor is suitable for viewing environments where multiple displays are used such as in a control room or production truck. Ideal 3D monitor for location shoots Achieving the desired 3D effects without an appropriate monitor for 3D video production can be a very cumbersome and time-consuming process, especially on location. However, JVC's new DT-3D24G1 not only delivers superb performance in editing studios but is also compact enough to take along on location. And thanks to its Mixer function, this monitor enables the checking of 3D effects immediately on-site without any additional equipment. The monitor can be battery powered if necessary. 3D Cursor function To create 3D video, scenes are recorded by adjusting the binocular disparity against an object to make it appear to either pop up or immerse deeper into the scene. And until now, creators had to visually count the number of dots in the screen to adjust binocular disparity, which can be a rather complicated and tedious process. However, the DT-3D24G1 helps to greatly simplify production thanks to its 3D Cursor function. This convenient function displays left, right, and horizontal lines over target scenes on the screen, enabling binocular disparity to be easily fine-tuned just by adjusting the camera settings; this helps to ensure optimized 3D effects.

  • X-Pol® circular polarizing system
  • 3D Cursor for optimized 3D effects
  • Convenient functions for checking 3D signals:
  • Unique 3D measurement markers for L and R channels
  • Mirror/Rotation of one channel (for dual camera rigs)
  • Split L/R eye signals
  • L/R Sequential display
  • L/R Swap to check for proper cabling from camera(s) to monitor
  • 3G and Dual Link HDSDI inputs
  • SMPTE 424M/425M/372M
  • Compatible with Side-by-Side and Line-by-Line formats
  • JVC 10 Bit video processing
  • Dual mode Waveform/Vectorscope
  • Supports LTC/VITC time code
  • Various gamma selection options
  • Versatile marker functions
  • Audio level display up to 12 channels
  • 24 volt DC supply possible
  • On-screen time code display capable of showing TC diffence between input 1 and input 2
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number DT-3D24G1
Product Name 24-INCH COMPACT 3D MONITOR
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2540019 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details