Visual Sound, Inc. Dual 15" 2-way Active Loudspeaker System DSR215

Description
Yamaha Commercial Audio Systems, Inc. The DSR215 is a high-power, 2-way active loudspeaker system driven by a new 1300W Class-D amplifier that gives it the ability to output a 138dB maximum peak SPL. It's the perfect solution for live sound applications that require simple setup and powerful SPL levels. Featuring two cast frame 15" woofers, a neodymium compression driver with a large diameter 2" titanium diaphragm, it reproduces a wide frequency range, from powerful well contoured bass to extreme treble with outstanding clarity. Ultra-precise 48-bit digital sound processing -Digital FIR-X tuning™ (linear phase FIR filter) -High performance 48-bit DSP (76-bit accumulator) -24-bit discrete AD and DA converters D-CONTOUR (Dynamic-CONTOUR) multi-band dynamic processing All-new 1300W Class-D amplifiers with PFC switching mode power supply -LF: 850W -HF: 450W Maximum SPL 138dB peak Extensive protection of the transducers, amplifiers and power supply from highperformance DSP Premium-grade, custom designed transducers -LF:High power dual 15" cast frame woofers with 2.5" voice coil -HF:2" precision titanium diaphragm, neodymium, compression driver Exclusive 90° x 60° CD Waveguide Horn Heavy-duty 16-gauge (1.6mm) steel grilles Locking IEC cable
Description
Yamaha Commercial Audio Systems, Inc. The DSR215 is a high-power, 2-way active loudspeaker system driven by a new 1300W Class-D amplifier that gives it the ability to output a 138dB maximum peak SPL. It's the perfect solution for live sound applications that require simple setup and powerful SPL levels. Featuring two cast frame 15" woofers, a neodymium compression driver with a large diameter 2" titanium diaphragm, it reproduces a wide frequency range, from powerful well contoured bass to extreme treble with outstanding clarity. Ultra-precise 48-bit digital sound processing -Digital FIR-X tuning™ (linear phase FIR filter) -High performance 48-bit DSP (76-bit accumulator) -24-bit discrete AD and DA converters D-CONTOUR (Dynamic-CONTOUR) multi-band dynamic processing All-new 1300W Class-D amplifiers with PFC switching mode power supply -LF: 850W -HF: 450W Maximum SPL 138dB peak Extensive protection of the transducers, amplifiers and power supply from highperformance DSP Premium-grade, custom designed transducers -LF:High power dual 15" cast frame woofers with 2.5" voice coil -HF:2" precision titanium diaphragm, neodymium, compression driver Exclusive 90° x 60° CD Waveguide Horn Heavy-duty 16-gauge (1.6mm) steel grilles Locking IEC cable

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Dual 15" 2-way Active Loudspeaker System
DSR215
Dual 15" 2-way Active Loudspeaker System DSR215
Yamaha Commercial Audio Systems, Inc. The DSR215 is a high-power, 2-way active loudspeaker system driven by a new 1300W Class-D amplifier that gives it the ability to output a 138dB maximum peak SPL. It's the perfect solution for live sound applications that require simple setup and powerful SPL levels. Featuring two cast frame 15" woofers, a neodymium compression driver with a large diameter 2" titanium diaphragm, it reproduces a wide frequency range, from powerful well contoured bass to extreme treble with outstanding clarity. Ultra-precise 48-bit digital sound processing -Digital FIR-X tuning™ (linear phase FIR filter) -High performance 48-bit DSP (76-bit accumulator) -24-bit discrete AD and DA converters D-CONTOUR (Dynamic-CONTOUR) multi-band dynamic processing All-new 1300W Class-D amplifiers with PFC switching mode power supply -LF: 850W -HF: 450W Maximum SPL 138dB peak Extensive protection of the transducers, amplifiers and power supply from highperformance DSP Premium-grade, custom designed transducers -LF:High power dual 15" cast frame woofers with 2.5" voice coil -HF:2" precision titanium diaphragm, neodymium, compression driver Exclusive 90° x 60° CD Waveguide Horn Heavy-duty 16-gauge (1.6mm) steel grilles Locking IEC cable

Yamaha Commercial Audio Systems, Inc.

The DSR215 is a high-power, 2-way active loudspeaker system driven by a new 1300W Class-D amplifier that gives it the ability to output a 138dB maximum peak SPL. It's the perfect solution for live sound applications that require simple setup and powerful SPL levels. Featuring two cast frame 15" woofers, a neodymium compression driver with a large diameter 2" titanium diaphragm, it reproduces a wide frequency range, from powerful well contoured bass to extreme treble with outstanding clarity.

  • Ultra-precise 48-bit digital sound processing
    -Digital FIR-X tuning™ (linear phase FIR filter)
    -High performance 48-bit DSP (76-bit accumulator)
    -24-bit discrete AD and DA converters
  • D-CONTOUR (Dynamic-CONTOUR) multi-band dynamic processing
  • All-new 1300W Class-D amplifiers with PFC switching mode power supply
    -LF: 850W
    -HF: 450W
  • Maximum SPL 138dB peak
  • Extensive protection of the transducers, amplifiers and power supply from highperformance DSP
  • Premium-grade, custom designed transducers
    -LF:High power dual 15" cast frame woofers with 2.5" voice coil
    -HF:2" precision titanium diaphragm, neodymium, compression driver
  • Exclusive 90° x 60° CD Waveguide Horn
  • Heavy-duty 16-gauge (1.6mm) steel grilles
  • Locking IEC cable
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number DSR215
Product Name Dual 15" 2-way Active Loudspeaker System
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 730 ohms
Sensitivity 118 dB
Size 0.31 inch (8 mm)
View Details