Visual Sound, Inc. Speaker Package-8in Spkr, Wall Mount, 15W, 5W 70/25V xfmr, White DSL810-72

Description
Lowell Manufacturing Company DSL (sloped front) or DSQ (square front) packaged speaker system for music/paging: easy-to-install, 15W speaker system features 8" driver with dual-voltage transformer, surface-mount backbox and grille.Performance: paging and background music for classrooms, medical offices and similar venues. Speaker size: 8"
Description
Lowell Manufacturing Company DSL (sloped front) or DSQ (square front) packaged speaker system for music/paging: easy-to-install, 15W speaker system features 8" driver with dual-voltage transformer, surface-mount backbox and grille.Performance: paging and background music for classrooms, medical offices and similar venues. Speaker size: 8"

Suppliers

Company
Product
Description
Supplier Links
Speaker Package-8in Spkr, Wall Mount, 15W, 5W 70/25V xfmr, White - DSL810-72 - Visual Sound, Inc.
Broomall, PA, USA
Speaker Package-8in Spkr, Wall Mount, 15W, 5W 70/25V xfmr, White
DSL810-72
Speaker Package-8in Spkr, Wall Mount, 15W, 5W 70/25V xfmr, White DSL810-72
Lowell Manufacturing Company DSL (sloped front) or DSQ (square front) packaged speaker system for music/paging: easy-to-install, 15W speaker system features 8" driver with dual-voltage transformer, surface-mount backbox and grille.Performance: paging and background music for classrooms, medical offices and similar venues. Speaker size: 8"

Lowell Manufacturing Company

DSL (sloped front) or DSQ (square front) packaged speaker system for music/paging: easy-to-install, 15W speaker system features 8" driver with dual-voltage transformer, surface-mount backbox and grille.Performance: paging and background music for classrooms, medical offices and similar venues. Speaker size: 8"

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number DSL810-72
Product Name Speaker Package-8in Spkr, Wall Mount, 15W, 5W 70/25V xfmr, White
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1812070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.37 inch (86 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details