Visual Sound, Inc. DSA Series (Multi-Channel) Power Amplifiers DSA 8805

Description
Dynacord Innovative DYNACORD technology, exemplary flexibility, very high output with an extremely good efficiency and integration into IRIS-Net networks The multi-channel DSA 8405 / 8410 / 8805 power amplifiers are a milestone in the design and production of high-powered installation power amplifiers. Unique flexibility through VLD Each channel can be switched individually to provide 500W resp. 1000W at either 2 Ohms, 4 Ohms or to drive 70 Vrms or 100 Vrms loudspeaker lines directly without an output transformer. In combination with the RCM-810 module the user can configure these amplifiers under IRIS-Net using the Variable Load Drive (VLD) to provide any output power in the range of 100W to 500/1000W per channel (1W increments) at any load in the range of 2 Ohms - 10 Ohms (0,1 Ohms increments). The Phoenix input connectors are electronically balanced. Phoenix connectors are also provided for the power outputs.The POWER REMOTE connector makes the task of remote controlling the power amplifier as well as switching it on and off simple. For further remote-supervision and -control possibilities and integration into IRIS-Net networks, an optional remote control module (RCM-810) is available.
Description
Dynacord Innovative DYNACORD technology, exemplary flexibility, very high output with an extremely good efficiency and integration into IRIS-Net networks The multi-channel DSA 8405 / 8410 / 8805 power amplifiers are a milestone in the design and production of high-powered installation power amplifiers. Unique flexibility through VLD Each channel can be switched individually to provide 500W resp. 1000W at either 2 Ohms, 4 Ohms or to drive 70 Vrms or 100 Vrms loudspeaker lines directly without an output transformer. In combination with the RCM-810 module the user can configure these amplifiers under IRIS-Net using the Variable Load Drive (VLD) to provide any output power in the range of 100W to 500/1000W per channel (1W increments) at any load in the range of 2 Ohms - 10 Ohms (0,1 Ohms increments). The Phoenix input connectors are electronically balanced. Phoenix connectors are also provided for the power outputs.The POWER REMOTE connector makes the task of remote controlling the power amplifier as well as switching it on and off simple. For further remote-supervision and -control possibilities and integration into IRIS-Net networks, an optional remote control module (RCM-810) is available.

Suppliers

Company
Product
Description
Supplier Links
DSA Series (Multi-Channel) Power Amplifiers - DSA 8805 - Visual Sound, Inc.
Broomall, PA, USA
DSA Series (Multi-Channel) Power Amplifiers
DSA 8805
DSA Series (Multi-Channel) Power Amplifiers DSA 8805
Dynacord Innovative DYNACORD technology, exemplary flexibility, very high output with an extremely good efficiency and integration into IRIS-Net networks The multi-channel DSA 8405 / 8410 / 8805 power amplifiers are a milestone in the design and production of high-powered installation power amplifiers. Unique flexibility through VLD Each channel can be switched individually to provide 500W resp. 1000W at either 2 Ohms, 4 Ohms or to drive 70 Vrms or 100 Vrms loudspeaker lines directly without an output transformer. In combination with the RCM-810 module the user can configure these amplifiers under IRIS-Net using the Variable Load Drive (VLD) to provide any output power in the range of 100W to 500/1000W per channel (1W increments) at any load in the range of 2 Ohms - 10 Ohms (0,1 Ohms increments). The Phoenix input connectors are electronically balanced. Phoenix connectors are also provided for the power outputs.The POWER REMOTE connector makes the task of remote controlling the power amplifier as well as switching it on and off simple. For further remote-supervision and -control possibilities and integration into IRIS-Net networks, an optional remote control module (RCM-810) is available.

Dynacord

Innovative DYNACORD technology, exemplary flexibility, very high output with an extremely good efficiency and integration into IRIS-Net networks
The multi-channel DSA 8405 / 8410 / 8805 power amplifiers are a milestone in the design and production of high-powered installation power amplifiers.
Unique flexibility through VLD
Each channel can be switched individually to provide 500W resp. 1000W at either 2 Ohms, 4 Ohms or to drive 70 Vrms or 100 Vrms loudspeaker lines directly without an output transformer. In combination with the RCM-810 module the user can configure these amplifiers under IRIS-Net using the Variable Load Drive (VLD) to provide any output power in the range of 100W to 500/1000W per channel (1W increments) at any load in the range of 2 Ohms - 10 Ohms (0,1 Ohms increments).
The Phoenix input connectors are electronically balanced. Phoenix connectors are also provided for the power outputs.The POWER REMOTE connector makes the task of remote controlling the power amplifier as well as switching it on and off simple. For further remote-supervision and -control possibilities and integration into IRIS-Net networks, an optional remote control module (RCM-810) is available.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number DSA 8805
Product Name DSA Series (Multi-Channel) Power Amplifiers
Unlock Full Specs
to access all available technical data

Similar Products

 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Preamplifier - CRY507 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
Commercial Audio Power Amplifiers - CHAMP-4 - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Number of Channels 2 #
View Details