Visual Sound, Inc. Column-Type Digitally Steerable Array loudspeaker DSA 230

Description
EAW - Eastern Acoustic Works, Inc. The DSA 230 is a unique, column-type loudspeaker for voice-only and voice/BGM (background music) applications. It also functions with additional DSA Series loudspeakers to provide increased performance. For example, used with a DSA250, the DSA230 extends directivity to and increases the output at lower frequencies. 1-way loudspeaker for voice and BGM applications Supplement to DSA250 for increased LF output & pattern control Vertical coverage pattern adjustable to fit the audience area Integral signal processing and amplification Built-in electronic driver protection Wall mounting hardware included
Description
EAW - Eastern Acoustic Works, Inc. The DSA 230 is a unique, column-type loudspeaker for voice-only and voice/BGM (background music) applications. It also functions with additional DSA Series loudspeakers to provide increased performance. For example, used with a DSA250, the DSA230 extends directivity to and increases the output at lower frequencies. 1-way loudspeaker for voice and BGM applications Supplement to DSA250 for increased LF output & pattern control Vertical coverage pattern adjustable to fit the audience area Integral signal processing and amplification Built-in electronic driver protection Wall mounting hardware included

Suppliers

Company
Product
Description
Supplier Links
Column-Type Digitally Steerable Array loudspeaker - DSA 230 - Visual Sound, Inc.
Broomall, PA, USA
Column-Type Digitally Steerable Array loudspeaker
DSA 230
Column-Type Digitally Steerable Array loudspeaker DSA 230
EAW - Eastern Acoustic Works, Inc. The DSA 230 is a unique, column-type loudspeaker for voice-only and voice/BGM (background music) applications. It also functions with additional DSA Series loudspeakers to provide increased performance. For example, used with a DSA250, the DSA230 extends directivity to and increases the output at lower frequencies. 1-way loudspeaker for voice and BGM applications Supplement to DSA250 for increased LF output & pattern control Vertical coverage pattern adjustable to fit the audience area Integral signal processing and amplification Built-in electronic driver protection Wall mounting hardware included

EAW - Eastern Acoustic Works, Inc.

The DSA 230 is a unique, column-type loudspeaker for voice-only and voice/BGM (background music) applications. It also functions with additional DSA Series loudspeakers to provide increased performance. For example, used with a DSA250, the DSA230 extends directivity to and increases the output at lower frequencies.

  • 1-way loudspeaker for voice and BGM applications
  • Supplement to DSA250 for increased LF output & pattern control
  • Vertical coverage pattern adjustable to fit the audience area
  • Integral signal processing and amplification
  • Built-in electronic driver protection
  • Wall mounting hardware included
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number DSA 230
Product Name Column-Type Digitally Steerable Array loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Speakers - 526898 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
Speakers - PMT-40N25AL01-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 235 Hz
View Details
M-Series 10-inch Marine Subwoofer Driver for Enclosed Use (250 W, 4 Ω) - White Sport Grille - M10W5-SG-WH - JL Audio, Inc.
Specs
Nominal Power 250 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details