JL Audio, Inc. M-Series 10-inch Marine Subwoofer Driver for Enclosed Use (250 W, 4 Ω) - White Sport Grille M10W5-SG-WH

Description
With appropriate system setup, the addition of a subwoofer allows your smaller main speakers to be free of the burden of reproducing low frequencies. This allows your whole system to play louder and to sound cleaner at all listening levels.
Description
With appropriate system setup, the addition of a subwoofer allows your smaller main speakers to be free of the burden of reproducing low frequencies. This allows your whole system to play louder and to sound cleaner at all listening levels.

Suppliers

Company
Product
Description
Supplier Links
M-Series 10-inch Marine Subwoofer Driver for Enclosed Use (250 W, 4 Ω) - White Sport Grille - M10W5-SG-WH - JL Audio, Inc.
Miramar, FL, USA
M-Series 10-inch Marine Subwoofer Driver for Enclosed Use (250 W, 4 Ω) - White Sport Grille
M10W5-SG-WH
M-Series 10-inch Marine Subwoofer Driver for Enclosed Use (250 W, 4 Ω) - White Sport Grille M10W5-SG-WH
With appropriate system setup, the addition of a subwoofer allows your smaller main speakers to be free of the burden of reproducing low frequencies. This allows your whole system to play louder and to sound cleaner at all listening levels.

With appropriate system setup, the addition of a subwoofer allows your smaller main speakers to be free of the burden of reproducing low frequencies. This allows your whole system to play louder and to sound cleaner at all listening levels.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number M10W5-SG-WH
Product Name M-Series 10-inch Marine Subwoofer Driver for Enclosed Use (250 W, 4 Ω) - White Sport Grille
Nominal Power 250 watts
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 276751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 4 ohms
Size 1.57 inch (40 mm)
View Details
SPB-3D Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 3 to ? watts
Impedance ? to 16 ohms
Application Telephone or Voice Communication
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details