Visual Sound, Inc. Two-Way, Eight-inch, High Output Surface Mount Loudspeakers DS8

Description
Community Professional Loudspeakers The DS8 is a full-range, compact, two-way system, ideal for installations where space is a premium. Easily outperforming loudspeakers of a larger size format, the DS8 provides high power handling, high sensitivity and realistic sound reproduction. The Distributed Design Series DS8 is a full-range, compact, two-way system, ideal for installations where space is a premium. Easily outperforming loudspeakers of a larger size format, the DS8 provides high power handling, high sensitivity and realistic sound reproduction. With a modern architectural appearance that aesthetically merges well in most environments, combined with weather-resistant capability suitable for indirect outdoor use, the DS8 can be used in a wide variety of speech and music applications. It is equipped with a built-in autoformer, allowing the full loudspeaker output to be realized with 70V or 100V distribution lines. A convenient front-accessible power tap switch is hidden behind a rotatable logo. Installation is simple and flexible using the included Infin-A-Ball™ multi-angle wall mounting bracket which allows low profile mounting and precise positioning of the enclosure over a broad tilt-swivel range. Modern architectural design Same components and voicing as the Distributed Design ceiling loudspeaker family High efficiency, high output, high intelligibility, low distortion Paintable enclosure constructed of high-impact ABS plastic to reduce resonances Front-accessible power tap switch for selectable 8 ohm or 70V/100V operation Infin-A-Ball™ low profile mounting bracket included Weather-resistant construction with treated drivers, two-layer powder coated grilles and protected wiring ingress Available in standard black or white finishes
Description
Community Professional Loudspeakers The DS8 is a full-range, compact, two-way system, ideal for installations where space is a premium. Easily outperforming loudspeakers of a larger size format, the DS8 provides high power handling, high sensitivity and realistic sound reproduction. The Distributed Design Series DS8 is a full-range, compact, two-way system, ideal for installations where space is a premium. Easily outperforming loudspeakers of a larger size format, the DS8 provides high power handling, high sensitivity and realistic sound reproduction. With a modern architectural appearance that aesthetically merges well in most environments, combined with weather-resistant capability suitable for indirect outdoor use, the DS8 can be used in a wide variety of speech and music applications. It is equipped with a built-in autoformer, allowing the full loudspeaker output to be realized with 70V or 100V distribution lines. A convenient front-accessible power tap switch is hidden behind a rotatable logo. Installation is simple and flexible using the included Infin-A-Ball™ multi-angle wall mounting bracket which allows low profile mounting and precise positioning of the enclosure over a broad tilt-swivel range. Modern architectural design Same components and voicing as the Distributed Design ceiling loudspeaker family High efficiency, high output, high intelligibility, low distortion Paintable enclosure constructed of high-impact ABS plastic to reduce resonances Front-accessible power tap switch for selectable 8 ohm or 70V/100V operation Infin-A-Ball™ low profile mounting bracket included Weather-resistant construction with treated drivers, two-layer powder coated grilles and protected wiring ingress Available in standard black or white finishes

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Two-Way, Eight-inch, High Output Surface Mount Loudspeakers
DS8
Two-Way, Eight-inch, High Output Surface Mount Loudspeakers DS8
Community Professional Loudspeakers The DS8 is a full-range, compact, two-way system, ideal for installations where space is a premium. Easily outperforming loudspeakers of a larger size format, the DS8 provides high power handling, high sensitivity and realistic sound reproduction. The Distributed Design Series DS8 is a full-range, compact, two-way system, ideal for installations where space is a premium. Easily outperforming loudspeakers of a larger size format, the DS8 provides high power handling, high sensitivity and realistic sound reproduction. With a modern architectural appearance that aesthetically merges well in most environments, combined with weather-resistant capability suitable for indirect outdoor use, the DS8 can be used in a wide variety of speech and music applications. It is equipped with a built-in autoformer, allowing the full loudspeaker output to be realized with 70V or 100V distribution lines. A convenient front-accessible power tap switch is hidden behind a rotatable logo. Installation is simple and flexible using the included Infin-A-Ball™ multi-angle wall mounting bracket which allows low profile mounting and precise positioning of the enclosure over a broad tilt-swivel range. Modern architectural design Same components and voicing as the Distributed Design ceiling loudspeaker family High efficiency, high output, high intelligibility, low distortion Paintable enclosure constructed of high-impact ABS plastic to reduce resonances Front-accessible power tap switch for selectable 8 ohm or 70V/100V operation Infin-A-Ball™ low profile mounting bracket included Weather-resistant construction with treated drivers, two-layer powder coated grilles and protected wiring ingress Available in standard black or white finishes

Community Professional Loudspeakers

The DS8 is a full-range, compact, two-way system, ideal for installations where space is a premium. Easily outperforming loudspeakers of a larger size format, the DS8 provides high power handling, high sensitivity and realistic sound reproduction.

The Distributed Design Series DS8 is a full-range, compact, two-way system, ideal for installations where space is a premium. Easily outperforming loudspeakers of a larger size format, the DS8 provides high power handling, high sensitivity and realistic sound reproduction. With a modern architectural appearance that aesthetically merges well in most environments, combined with weather-resistant capability suitable for indirect outdoor use, the DS8 can be used in a wide variety of speech and music applications. It is equipped with a built-in autoformer, allowing the full loudspeaker output to be realized with 70V or 100V distribution lines. A convenient front-accessible power tap switch is hidden behind a rotatable logo. Installation is simple and flexible using the included Infin-A-Ball™ multi-angle wall mounting bracket which allows low profile mounting and precise positioning of the enclosure over a broad tilt-swivel range.

  • Modern architectural design
  • Same components and voicing as the Distributed Design ceiling loudspeaker family
  • High efficiency, high output, high intelligibility, low distortion
  • Paintable enclosure constructed of high-impact ABS plastic to reduce resonances
  • Front-accessible power tap switch for selectable 8 ohm or 70V/100V operation
  • Infin-A-Ball™ low profile mounting bracket included
  • Weather-resistant construction with treated drivers, two-layer powder coated grilles and protected wiring ingress
  • Available in standard black or white finishes
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number DS8
Product Name Two-Way, Eight-inch, High Output Surface Mount Loudspeakers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526793 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-230-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 377 ohms
Sensitivity 114 dB
Size 0.31 inch (8 mm)
View Details
WX 10-inch Subwoofer Driver (200 W, 4 Ω) - 10WX-4 - JL Audio, Inc.
Specs
Nominal Power 200 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details