Visual Sound, Inc. Dakota Rock Thunder Sub DR-TSUB1

Description
OWI, Inc. • 200 Watts Maximum Power. • 8 Ohms. • 8" Woofer. • Glass Fiber Reinforced Concrete construction material. • Hand painted. • UV-light resistant, bug, puppy and lawnmower proof. • Security cable attachment ring. • Dimensions (inches/LxWxH): 28 x 19 x 15; Weight: 85 lbs. • Color/s: Multi-tone Brown, Multi-tone Grey, Granite, Sandstone.
Description
OWI, Inc. • 200 Watts Maximum Power. • 8 Ohms. • 8" Woofer. • Glass Fiber Reinforced Concrete construction material. • Hand painted. • UV-light resistant, bug, puppy and lawnmower proof. • Security cable attachment ring. • Dimensions (inches/LxWxH): 28 x 19 x 15; Weight: 85 lbs. • Color/s: Multi-tone Brown, Multi-tone Grey, Granite, Sandstone.

Suppliers

Company
Product
Description
Supplier Links
Dakota Rock Thunder Sub - DR-TSUB1 - Visual Sound, Inc.
Broomall, PA, USA
Dakota Rock Thunder Sub
DR-TSUB1
Dakota Rock Thunder Sub DR-TSUB1
OWI, Inc. • 200 Watts Maximum Power. • 8 Ohms. • 8" Woofer. • Glass Fiber Reinforced Concrete construction material. • Hand painted. • UV-light resistant, bug, puppy and lawnmower proof. • Security cable attachment ring. • Dimensions (inches/LxWxH): 28 x 19 x 15; Weight: 85 lbs. • Color/s: Multi-tone Brown, Multi-tone Grey, Granite, Sandstone.

OWI, Inc.

• 200 Watts Maximum Power. • 8 Ohms. • 8" Woofer. • Glass Fiber Reinforced Concrete construction material. • Hand painted. • UV-light resistant, bug, puppy and lawnmower proof. • Security cable attachment ring. • Dimensions (inches/LxWxH): 28 x 19 x 15; Weight: 85 lbs. • Color/s: Multi-tone Brown, Multi-tone Grey, Granite, Sandstone.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number DR-TSUB1
Product Name Dakota Rock Thunder Sub
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.95 inch (75 mm)
View Details
50GC SelecTone Amplified Speakers - 50GC-120BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1275 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details