Visual Sound, Inc. 1400 Watt Digital Power Amplifier DPC 1400X

Description
Peavey Electronics Single-rack-space digital power amp with Peavey's patented digital power conversion technology. Delivers crystal clear highs and a thumping low-end response. At only 15 lbs., it cranks out 1400 watts into 4 ohms bridged or 2 times 700 watts into 2 ohms. Front panel level controls and thru jacks to the rear panel make it easy to daisy chain multiple units. 1400 watt advanced technology amplifier with 700 watts (rms) per channel at 2 ohms, 500 watts (rms) at 4 ohms 375 watts (rms) per channel at 8 ohms 1400 watts (rms) bridge mode at 4 ohms LED status and level indicators Digital DDT™ compression Front panel level controls Combo XLR-1/4 inch input, with 1/4 inch thru Binding post and 1/4 inch outputs Single rack space
Description
Peavey Electronics Single-rack-space digital power amp with Peavey's patented digital power conversion technology. Delivers crystal clear highs and a thumping low-end response. At only 15 lbs., it cranks out 1400 watts into 4 ohms bridged or 2 times 700 watts into 2 ohms. Front panel level controls and thru jacks to the rear panel make it easy to daisy chain multiple units. 1400 watt advanced technology amplifier with 700 watts (rms) per channel at 2 ohms, 500 watts (rms) at 4 ohms 375 watts (rms) per channel at 8 ohms 1400 watts (rms) bridge mode at 4 ohms LED status and level indicators Digital DDT™ compression Front panel level controls Combo XLR-1/4 inch input, with 1/4 inch thru Binding post and 1/4 inch outputs Single rack space

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
1400 Watt Digital Power Amplifier
DPC 1400X
1400 Watt Digital Power Amplifier DPC 1400X
Peavey Electronics Single-rack-space digital power amp with Peavey's patented digital power conversion technology. Delivers crystal clear highs and a thumping low-end response. At only 15 lbs., it cranks out 1400 watts into 4 ohms bridged or 2 times 700 watts into 2 ohms. Front panel level controls and thru jacks to the rear panel make it easy to daisy chain multiple units. 1400 watt advanced technology amplifier with 700 watts (rms) per channel at 2 ohms, 500 watts (rms) at 4 ohms 375 watts (rms) per channel at 8 ohms 1400 watts (rms) bridge mode at 4 ohms LED status and level indicators Digital DDT™ compression Front panel level controls Combo XLR-1/4 inch input, with 1/4 inch thru Binding post and 1/4 inch outputs Single rack space

Peavey Electronics

Single-rack-space digital power amp with Peavey's patented digital power conversion technology. Delivers crystal clear highs and a thumping low-end response. At only 15 lbs., it cranks out 1400 watts into 4 ohms bridged or 2 times 700 watts into 2 ohms. Front panel level controls and thru jacks to the rear panel make it easy to daisy chain multiple units.

  • 1400 watt advanced technology amplifier with 700 watts (rms) per channel at 2 ohms, 500 watts (rms) at 4 ohms
  • 375 watts (rms) per channel at 8 ohms
  • 1400 watts (rms) bridge mode at 4 ohms
  • LED status and level indicators
  • Digital DDT™ compression
  • Front panel level controls
  • Combo XLR-1/4 inch input, with 1/4 inch thru
  • Binding post and 1/4 inch outputs
  • Single rack space
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number DPC 1400X
Product Name 1400 Watt Digital Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Amplifier assembly, 30 watt, for Series D - K2005502D-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
Analog Input / BTL Output Class-D Speaker Amplifier - BD5423MUV - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 28 to ? dB
View Details
Analog Input Monaural Class-D Speaker Amplifier - BD5634NUX - ROHM Semiconductor GmbH
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 12 dB
View Details
2 suppliers