Visual Sound, Inc. DN-A7100 A/V Surround Preamplifier DN-A7100

Description
Denon Professional At the top of the DN-A7100 feature list is its 8 true balanced line-level outputs. In many professional applications, the main feature utilized in any AV switching product is its ability to decode digital surround sound signals and output them to their sp The DN-A7100 is no exception. It is compatible the with most advanced surround sound formats and because of its unique design, the DN-A7100 is ideal for any installation that requires high-quality, channel separated audio outputs - especially those installations where adapting unbalanced RCA preamp outputs is completely unacceptable (and it always is!) or the extra weight of ill-purposed, unused consumer power amps is not needed. 7.1 Balanced Line Level XLR Outputs (+4dB/-10dB - switchable) Balanced XLR Auxiliary Audio Input (+4dB/-10dB - switchable) HDMI Video Switching (ver. 1.1) (2 sources) 192kHz/24 bit Crystal® DAC for all 8 Channels 32 bit Digital Surround Processing Chipsets Set-up menu via Video Outputs (Composite, S-Video, Component) Video Convert Feature (Composite/S-Video to Component) Dolby Digital EX, Dolby Digital, DTS ES (Discrete 6.1, Matrix 6.1, Neo:6) Decoding Dolby Pro Logic IIx (Movie, Music, Game) Circle Surround II (Movie, Music, Mono) HDCD Decoding RS-232C Terminal for System Control XM Ready
Description
Denon Professional At the top of the DN-A7100 feature list is its 8 true balanced line-level outputs. In many professional applications, the main feature utilized in any AV switching product is its ability to decode digital surround sound signals and output them to their sp The DN-A7100 is no exception. It is compatible the with most advanced surround sound formats and because of its unique design, the DN-A7100 is ideal for any installation that requires high-quality, channel separated audio outputs - especially those installations where adapting unbalanced RCA preamp outputs is completely unacceptable (and it always is!) or the extra weight of ill-purposed, unused consumer power amps is not needed. 7.1 Balanced Line Level XLR Outputs (+4dB/-10dB - switchable) Balanced XLR Auxiliary Audio Input (+4dB/-10dB - switchable) HDMI Video Switching (ver. 1.1) (2 sources) 192kHz/24 bit Crystal® DAC for all 8 Channels 32 bit Digital Surround Processing Chipsets Set-up menu via Video Outputs (Composite, S-Video, Component) Video Convert Feature (Composite/S-Video to Component) Dolby Digital EX, Dolby Digital, DTS ES (Discrete 6.1, Matrix 6.1, Neo:6) Decoding Dolby Pro Logic IIx (Movie, Music, Game) Circle Surround II (Movie, Music, Mono) HDCD Decoding RS-232C Terminal for System Control XM Ready

Suppliers

Company
Product
Description
Supplier Links
DN-A7100 A/V Surround Preamplifier - DN-A7100 - Visual Sound, Inc.
Broomall, PA, USA
DN-A7100 A/V Surround Preamplifier
DN-A7100
DN-A7100 A/V Surround Preamplifier DN-A7100
Denon Professional At the top of the DN-A7100 feature list is its 8 true balanced line-level outputs. In many professional applications, the main feature utilized in any AV switching product is its ability to decode digital surround sound signals and output them to their sp The DN-A7100 is no exception. It is compatible the with most advanced surround sound formats and because of its unique design, the DN-A7100 is ideal for any installation that requires high-quality, channel separated audio outputs - especially those installations where adapting unbalanced RCA preamp outputs is completely unacceptable (and it always is!) or the extra weight of ill-purposed, unused consumer power amps is not needed. 7.1 Balanced Line Level XLR Outputs (+4dB/-10dB - switchable) Balanced XLR Auxiliary Audio Input (+4dB/-10dB - switchable) HDMI Video Switching (ver. 1.1) (2 sources) 192kHz/24 bit Crystal® DAC for all 8 Channels 32 bit Digital Surround Processing Chipsets Set-up menu via Video Outputs (Composite, S-Video, Component) Video Convert Feature (Composite/S-Video to Component) Dolby Digital EX, Dolby Digital, DTS ES (Discrete 6.1, Matrix 6.1, Neo:6) Decoding Dolby Pro Logic IIx (Movie, Music, Game) Circle Surround II (Movie, Music, Mono) HDCD Decoding RS-232C Terminal for System Control XM Ready

Denon Professional

At the top of the DN-A7100 feature list is its 8 true balanced line-level outputs. In many professional applications, the main feature utilized in any AV switching product is its ability to decode digital surround sound signals and output them to their sp

The DN-A7100 is no exception. It is compatible the with most advanced surround sound formats and because of its unique design, the DN-A7100 is ideal for any installation that requires high-quality, channel separated audio outputs - especially those installations where adapting unbalanced RCA preamp outputs is completely unacceptable (and it always is!) or the extra weight of ill-purposed, unused consumer power amps is not needed.

  • 7.1 Balanced Line Level XLR Outputs (+4dB/-10dB - switchable)
  • Balanced XLR Auxiliary Audio Input (+4dB/-10dB - switchable)
  • HDMI Video Switching (ver. 1.1) (2 sources)
  • 192kHz/24 bit Crystal® DAC for all 8 Channels
  • 32 bit Digital Surround Processing Chipsets
  • Set-up menu via Video Outputs (Composite, S-Video, Component)
  • Video Convert Feature (Composite/S-Video to Component)
  • Dolby Digital EX, Dolby Digital, DTS ES (Discrete 6.1, Matrix 6.1, Neo:6) Decoding
  • Dolby Pro Logic IIx (Movie, Music, Game)
  • Circle Surround II (Movie, Music, Mono)
  • HDCD Decoding
  • RS-232C Terminal for System Control
  • XM Ready
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number DN-A7100
Product Name DN-A7100 A/V Surround Preamplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
Amplifier assembly, 15 watt, for Series D - K2005502C-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Preamplifier - CRY547 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
Amplifiers - Tesira AMP-8175R - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Continuous Power 175 watts
Number of Channels 8 #
View Details