Visual Sound, Inc. Dual Channel Mic Preamp DMP-2

Description
Nady Systems, Inc. - Pro Audio DMP-2 is a dual channel mic preamp which works with any professional microphone. *Unsurpassed audio with excellent stereo imaging, ultra low noise, superb transient response and transparent, distortion-free sound - performance substantially better than that of stock console preamps. *Includes XLR I/O jacks, Power OFF/ON/+48V Phantom Power 3-way switch, selectable integrated limiter, dual Gain controls, Power ON and dual Peak LED indicators. *Rugged lightweight all-metal enclosure designed for maximum long life and optimum portability - powered by 9V Alkaline or NiMH battery.
Description
Nady Systems, Inc. - Pro Audio DMP-2 is a dual channel mic preamp which works with any professional microphone. *Unsurpassed audio with excellent stereo imaging, ultra low noise, superb transient response and transparent, distortion-free sound - performance substantially better than that of stock console preamps. *Includes XLR I/O jacks, Power OFF/ON/+48V Phantom Power 3-way switch, selectable integrated limiter, dual Gain controls, Power ON and dual Peak LED indicators. *Rugged lightweight all-metal enclosure designed for maximum long life and optimum portability - powered by 9V Alkaline or NiMH battery.

Suppliers

Company
Product
Description
Supplier Links
Dual Channel Mic Preamp - DMP-2 - Visual Sound, Inc.
Broomall, PA, USA
Dual Channel Mic Preamp
DMP-2
Dual Channel Mic Preamp DMP-2
Nady Systems, Inc. - Pro Audio DMP-2 is a dual channel mic preamp which works with any professional microphone. *Unsurpassed audio with excellent stereo imaging, ultra low noise, superb transient response and transparent, distortion-free sound - performance substantially better than that of stock console preamps. *Includes XLR I/O jacks, Power OFF/ON/+48V Phantom Power 3-way switch, selectable integrated limiter, dual Gain controls, Power ON and dual Peak LED indicators. *Rugged lightweight all-metal enclosure designed for maximum long life and optimum portability - powered by 9V Alkaline or NiMH battery.

Nady Systems, Inc. - Pro Audio

DMP-2 is a dual channel mic preamp which works with any professional microphone.

*Unsurpassed audio with excellent stereo imaging, ultra low noise, superb transient response and transparent, distortion-free sound - performance substantially better than that of stock console preamps. *Includes XLR I/O jacks, Power OFF/ON/+48V Phantom Power 3-way switch, selectable integrated limiter, dual Gain controls, Power ON and dual Peak LED indicators. *Rugged lightweight all-metal enclosure designed for maximum long life and optimum portability - powered by 9V Alkaline or NiMH battery.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number DMP-2
Product Name Dual Channel Mic Preamp
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-2400N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 2400 watts
Number of Channels 2 #
View Details
 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
Fully balanced Transformer coupled headphone amp - WA22 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.0500 MHz
Nominal Impedance 100000 ohms
View Details
Class-D Speaker Amplifier for Digital Input with Built-in DSP - BM5449MWV - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 23 to ? dB
View Details