Visual Sound, Inc. Automatic Microphone Mixer DMM 4/2/2

Description
AKG Acoustics, U.S. The DMM 4/2/2 is a processor controlled digital automatic mixer with four balanced microphone inputs, two stereo AUX inputs and one master output. A unique and highly effective, intelligent mixing algorithm automatically allocates gain among the system microphones (NOM attenuation). A special noise detection function and the "Noise Sensitive Threshold" algorithm (NST) prevent accidental activation of input channels. The mixing algorithm also includes a "Last Mic On" function and a "Best Mic On" mode. Each input channel features low cut as well as LF and HF shelving filters. A dbx® compressor/limiter is included in the algorithm to compensate for level differences and provide a significant improvement in sound quality. Each channel offers switchable gain (Mic/Line, Mic-Lo/Mic-Hi), switchable phantom power, and an incremental level control with LED level and peak hold display. The automixing and ducking functions can be enabled and disabled for each microphone and AUX channel separately. An expansion connector enables multiple DMM 4/2/2 mixers to be daisy-chained for larger systems. A rear-panel control I/O port provides logic in and outputs for controlling external devices. The DMM 4/2/2 is housed a rugged 19" case with an integrated power supply.
Description
AKG Acoustics, U.S. The DMM 4/2/2 is a processor controlled digital automatic mixer with four balanced microphone inputs, two stereo AUX inputs and one master output. A unique and highly effective, intelligent mixing algorithm automatically allocates gain among the system microphones (NOM attenuation). A special noise detection function and the "Noise Sensitive Threshold" algorithm (NST) prevent accidental activation of input channels. The mixing algorithm also includes a "Last Mic On" function and a "Best Mic On" mode. Each input channel features low cut as well as LF and HF shelving filters. A dbx® compressor/limiter is included in the algorithm to compensate for level differences and provide a significant improvement in sound quality. Each channel offers switchable gain (Mic/Line, Mic-Lo/Mic-Hi), switchable phantom power, and an incremental level control with LED level and peak hold display. The automixing and ducking functions can be enabled and disabled for each microphone and AUX channel separately. An expansion connector enables multiple DMM 4/2/2 mixers to be daisy-chained for larger systems. A rear-panel control I/O port provides logic in and outputs for controlling external devices. The DMM 4/2/2 is housed a rugged 19" case with an integrated power supply.

Suppliers

Company
Product
Description
Supplier Links
Automatic Microphone Mixer - DMM 4/2/2 - Visual Sound, Inc.
Broomall, PA, USA
Automatic Microphone Mixer
DMM 4/2/2
Automatic Microphone Mixer DMM 4/2/2
AKG Acoustics, U.S. The DMM 4/2/2 is a processor controlled digital automatic mixer with four balanced microphone inputs, two stereo AUX inputs and one master output. A unique and highly effective, intelligent mixing algorithm automatically allocates gain among the system microphones (NOM attenuation). A special noise detection function and the "Noise Sensitive Threshold" algorithm (NST) prevent accidental activation of input channels. The mixing algorithm also includes a "Last Mic On" function and a "Best Mic On" mode. Each input channel features low cut as well as LF and HF shelving filters. A dbx® compressor/limiter is included in the algorithm to compensate for level differences and provide a significant improvement in sound quality. Each channel offers switchable gain (Mic/Line, Mic-Lo/Mic-Hi), switchable phantom power, and an incremental level control with LED level and peak hold display. The automixing and ducking functions can be enabled and disabled for each microphone and AUX channel separately. An expansion connector enables multiple DMM 4/2/2 mixers to be daisy-chained for larger systems. A rear-panel control I/O port provides logic in and outputs for controlling external devices. The DMM 4/2/2 is housed a rugged 19" case with an integrated power supply.

AKG Acoustics, U.S.

The DMM 4/2/2 is a processor controlled digital automatic mixer with four balanced microphone inputs, two stereo AUX inputs and one master output. A unique and highly effective, intelligent mixing algorithm automatically allocates gain among the system microphones (NOM attenuation). A special noise detection function and the "Noise Sensitive Threshold" algorithm (NST) prevent accidental activation of input channels.
The mixing algorithm also includes a "Last Mic On" function and a "Best Mic On" mode. Each input channel features low cut as well as LF and HF shelving filters. A dbx® compressor/limiter is included in the algorithm to compensate for level differences and provide a significant improvement in sound quality. Each channel offers switchable gain (Mic/Line, Mic-Lo/Mic-Hi), switchable phantom power, and an incremental level control with LED level and peak hold display. The automixing and ducking functions can be enabled and disabled for each microphone and AUX channel separately.
An expansion connector enables multiple DMM 4/2/2 mixers to be daisy-chained for larger systems. A rear-panel control I/O port provides logic in and outputs for controlling external devices.
The DMM 4/2/2 is housed a rugged 19" case with an integrated power supply.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number DMM 4/2/2
Product Name Automatic Microphone Mixer
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM73D122 - IM73D122 - Infineon Technologies AG
Specs
SN Ratio 73 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details