Visual Sound, Inc. Drum Mic Kit DMK57-52

Description
Shure Incorporated Drum Microphone Kit, Includes three SM57 Microphones, one Beta 52A Microphone, three A56D Drum-mounting Systems, and a Carrying Case. The DMK57-52 Drum Mic Kit is a conveniently packaged selection of microphones and mounts, designed to offer a complete core package of microphones for recording and performing drummers at a great price. The Drum Mic Kit includes three SM57 microphones, one Beta 52 microphone, three A56D drum-mounting systems, and a lightweight and durable carrying case. Cardioid dynamic SM57 microphone features a contoured frequency response that cuts through the mix with impact while reproducing sound accurately Supercardioid Beta 52 is ideal for the kick drum Beta 52 is equipped with its own pneumatic shock mount and designed with an integral locking stand mount for quick and easy set-up A56D universal drum mounting system can be used to position microphones on drum rims, microphone stands, cymbal stands, etc. Designed with captive parts to prevent the loss of individual pieces, the A56D is small, secure, and can be used with any standard microphone, making it a great tool for both stage and studio environments
Description
Shure Incorporated Drum Microphone Kit, Includes three SM57 Microphones, one Beta 52A Microphone, three A56D Drum-mounting Systems, and a Carrying Case. The DMK57-52 Drum Mic Kit is a conveniently packaged selection of microphones and mounts, designed to offer a complete core package of microphones for recording and performing drummers at a great price. The Drum Mic Kit includes three SM57 microphones, one Beta 52 microphone, three A56D drum-mounting systems, and a lightweight and durable carrying case. Cardioid dynamic SM57 microphone features a contoured frequency response that cuts through the mix with impact while reproducing sound accurately Supercardioid Beta 52 is ideal for the kick drum Beta 52 is equipped with its own pneumatic shock mount and designed with an integral locking stand mount for quick and easy set-up A56D universal drum mounting system can be used to position microphones on drum rims, microphone stands, cymbal stands, etc. Designed with captive parts to prevent the loss of individual pieces, the A56D is small, secure, and can be used with any standard microphone, making it a great tool for both stage and studio environments

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Drum Mic Kit
DMK57-52
Drum Mic Kit DMK57-52
Shure Incorporated Drum Microphone Kit, Includes three SM57 Microphones, one Beta 52A Microphone, three A56D Drum-mounting Systems, and a Carrying Case. The DMK57-52 Drum Mic Kit is a conveniently packaged selection of microphones and mounts, designed to offer a complete core package of microphones for recording and performing drummers at a great price. The Drum Mic Kit includes three SM57 microphones, one Beta 52 microphone, three A56D drum-mounting systems, and a lightweight and durable carrying case. Cardioid dynamic SM57 microphone features a contoured frequency response that cuts through the mix with impact while reproducing sound accurately Supercardioid Beta 52 is ideal for the kick drum Beta 52 is equipped with its own pneumatic shock mount and designed with an integral locking stand mount for quick and easy set-up A56D universal drum mounting system can be used to position microphones on drum rims, microphone stands, cymbal stands, etc. Designed with captive parts to prevent the loss of individual pieces, the A56D is small, secure, and can be used with any standard microphone, making it a great tool for both stage and studio environments

Shure Incorporated

Drum Microphone Kit, Includes three SM57 Microphones, one Beta 52A Microphone, three A56D Drum-mounting Systems, and a Carrying Case.

The DMK57-52 Drum Mic Kit is a conveniently packaged selection of microphones and mounts, designed to offer a complete core package of microphones for recording and performing drummers at a great price. The Drum Mic Kit includes three SM57 microphones, one Beta 52 microphone, three A56D drum-mounting systems, and a lightweight and durable carrying case.

  • Cardioid dynamic SM57 microphone features a contoured frequency response that cuts through the mix with impact while reproducing sound accurately
  • Supercardioid Beta 52 is ideal for the kick drum
  • Beta 52 is equipped with its own pneumatic shock mount and designed with an integral locking stand mount for quick and easy set-up
  • A56D universal drum mounting system can be used to position microphones on drum rims, microphone stands, cymbal stands, etc.
  • Designed with captive parts to prevent the loss of individual pieces, the A56D is small, secure, and can be used with any standard microphone, making it a great tool for both stage and studio environments
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number DMK57-52
Product Name Drum Mic Kit
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM68D128BV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-9745S-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers