Visual Sound, Inc. DM 960 B DM 960 B

Description
beyerdynamic, Inc. TG-X 60 changeable capsule (dynamic, hypercardioid), black, for Opus 600 and 900/910 handheld transmitter TG-X 60 changeable capsule (dynamic, hypercardioid), black, for Opus 600 and 900/910 handheld transmitter
Description
beyerdynamic, Inc. TG-X 60 changeable capsule (dynamic, hypercardioid), black, for Opus 600 and 900/910 handheld transmitter TG-X 60 changeable capsule (dynamic, hypercardioid), black, for Opus 600 and 900/910 handheld transmitter

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
DM 960 B
DM 960 B
DM 960 B DM 960 B
beyerdynamic, Inc. TG-X 60 changeable capsule (dynamic, hypercardioid), black, for Opus 600 and 900/910 handheld transmitter TG-X 60 changeable capsule (dynamic, hypercardioid), black, for Opus 600 and 900/910 handheld transmitter

beyerdynamic, Inc.

TG-X 60 changeable capsule (dynamic, hypercardioid), black, for Opus 600 and 900/910 handheld transmitter

  • TG-X 60 changeable capsule (dynamic, hypercardioid), black,
  • for Opus 600 and 900/910 handheld transmitter
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number DM 960 B
Product Name DM 960 B
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMOF-9745P-39UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Noise Canceling Microphones - CEM-N9767JAD544P2.54R - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 100 to 10000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details