Visual Sound, Inc. 4" Dog Leg Speaker with 8w Transformer & Press Fit Grill DLS4

Description
Atlas Sound The DLS4 was specially designed for use in low ceiling paging and background music applications such as airports where wide dispersion, high efficiency and ease of installation are required. The DLS4 is also well suited for use in rail stations, retail stores and hospitality applications. The system consists of 4" high efficiency driver with a unique (patent pending) tap selector switch design to allow for easy system tuning. A full selection of taps up to 8 watts as well as an 8 ohm bypass setting is included for maximum system versatility. This switch "knob" also functions as a diffuser cone, providing smooth, even dispersion of the high frequency content from the center of the 4" driver.
Description
Atlas Sound The DLS4 was specially designed for use in low ceiling paging and background music applications such as airports where wide dispersion, high efficiency and ease of installation are required. The DLS4 is also well suited for use in rail stations, retail stores and hospitality applications. The system consists of 4" high efficiency driver with a unique (patent pending) tap selector switch design to allow for easy system tuning. A full selection of taps up to 8 watts as well as an 8 ohm bypass setting is included for maximum system versatility. This switch "knob" also functions as a diffuser cone, providing smooth, even dispersion of the high frequency content from the center of the 4" driver.

Suppliers

Company
Product
Description
Supplier Links
4
Broomall, PA, USA
4" Dog Leg Speaker with 8w Transformer & Press Fit Grill
DLS4
4" Dog Leg Speaker with 8w Transformer & Press Fit Grill DLS4
Atlas Sound The DLS4 was specially designed for use in low ceiling paging and background music applications such as airports where wide dispersion, high efficiency and ease of installation are required. The DLS4 is also well suited for use in rail stations, retail stores and hospitality applications. The system consists of 4" high efficiency driver with a unique (patent pending) tap selector switch design to allow for easy system tuning. A full selection of taps up to 8 watts as well as an 8 ohm bypass setting is included for maximum system versatility. This switch "knob" also functions as a diffuser cone, providing smooth, even dispersion of the high frequency content from the center of the 4" driver.

Atlas Sound

The DLS4 was specially designed for use in low ceiling paging and background music applications such as airports where wide dispersion, high efficiency and ease of installation are required.
The DLS4 is also well suited for use in rail stations, retail stores and hospitality applications.
The system consists of 4" high efficiency driver with a unique (patent pending) tap selector switch design to allow for easy system tuning. A full selection of taps up to 8 watts as well as an 8 ohm bypass setting is included for maximum system versatility. This switch "knob" also functions as a diffuser cone, providing smooth, even dispersion of the high frequency content from the center of the 4" driver.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number DLS4
Product Name 4" Dog Leg Speaker with 8w Transformer & Press Fit Grill
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 7560142 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Size 7.09 inch (180 mm)
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speakers - 423-1260-ND - DigiKey
Knowles Electronics, LLC.
View Details
2 suppliers