DL12BFH -- SPEAKER CHASSIS
Visual Sound, Inc.
Speaker Chassis
DL12BFH
Description
Electro-Voice
Speaker Chassis
Description
Electro-Voice
Speaker Chassis
Suppliers
Electro-Voice
Speaker Chassis
Electro-Voice
Speaker Chassis
Supplier's Site
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
DL12BFH |
|
Product Name
|
Speaker Chassis |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
SPL
110 dB
Nominal Power
15 watts
Size
8.47 inch (215 mm)
View Details
Nominal Power
60 watts
Sensitivity
85.7 dB
Resonance Frequency
57 Hz
View Details
2 suppliers