Visual Sound, Inc. Ceiling Speakers with outer metal ring DL 96 A

Description
Dynacord The ceiling speaker DL 96 A is designed as a two-piece system with outer and inner ring. Ring and front grille are completely manufactured from metal and come with a quick mount system with metal tightening springs for long-lasting stability of the ceiling speaker. Reliable connection of the 100 V transformer at full, half and quarter output power is established through quick-mounting clamps. A fire dome is optionally available.
Description
Dynacord The ceiling speaker DL 96 A is designed as a two-piece system with outer and inner ring. Ring and front grille are completely manufactured from metal and come with a quick mount system with metal tightening springs for long-lasting stability of the ceiling speaker. Reliable connection of the 100 V transformer at full, half and quarter output power is established through quick-mounting clamps. A fire dome is optionally available.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Ceiling Speakers with outer metal ring
DL 96 A
Ceiling Speakers with outer metal ring DL 96 A
Dynacord The ceiling speaker DL 96 A is designed as a two-piece system with outer and inner ring. Ring and front grille are completely manufactured from metal and come with a quick mount system with metal tightening springs for long-lasting stability of the ceiling speaker. Reliable connection of the 100 V transformer at full, half and quarter output power is established through quick-mounting clamps. A fire dome is optionally available.

Dynacord

The ceiling speaker DL 96 A is designed as a two-piece system with outer and inner ring. Ring and front grille are completely manufactured from metal and come with a quick mount system with metal tightening springs for long-lasting stability of the ceiling speaker. Reliable connection of the 100 V transformer at full, half and quarter output power is established through quick-mounting clamps. A fire dome is optionally available.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number DL 96 A
Product Name Ceiling Speakers with outer metal ring
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.57 inch (40 mm)
View Details
302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details