Visual Sound, Inc. Ceiling Speakers with outer metal ring DL 94 B

Description
Dynacord The ceiling speaker DL 94 B is equipped with a 5" full range chassis as well as with a 100 V transformer. The speaker is designed as a two-piece system with outer and inner ring. The ceiling speaker DL 94 B is equipped with a 5" full range chassis as well as with a 100 V transformer. The speaker is designed as a two-piece system with outer and inner ring. Ring and front grille are completely manufactured from metal and come with a quick-mount bayonet system with three springs for long-lasting stability of the ceiling speakers. Reliable connection of the 100 V transformer at 6 / 3 / 1.5 / .75 / .25 watts output power is established through a ceramic clamp and a thermo fuse according to British Standard 5839, part 8. Additional protection is provided by a fire dome included in delivery.
Description
Dynacord The ceiling speaker DL 94 B is equipped with a 5" full range chassis as well as with a 100 V transformer. The speaker is designed as a two-piece system with outer and inner ring. The ceiling speaker DL 94 B is equipped with a 5" full range chassis as well as with a 100 V transformer. The speaker is designed as a two-piece system with outer and inner ring. Ring and front grille are completely manufactured from metal and come with a quick-mount bayonet system with three springs for long-lasting stability of the ceiling speakers. Reliable connection of the 100 V transformer at 6 / 3 / 1.5 / .75 / .25 watts output power is established through a ceramic clamp and a thermo fuse according to British Standard 5839, part 8. Additional protection is provided by a fire dome included in delivery.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Ceiling Speakers with outer metal ring
DL 94 B
Ceiling Speakers with outer metal ring DL 94 B
Dynacord The ceiling speaker DL 94 B is equipped with a 5" full range chassis as well as with a 100 V transformer. The speaker is designed as a two-piece system with outer and inner ring. The ceiling speaker DL 94 B is equipped with a 5" full range chassis as well as with a 100 V transformer. The speaker is designed as a two-piece system with outer and inner ring. Ring and front grille are completely manufactured from metal and come with a quick-mount bayonet system with three springs for long-lasting stability of the ceiling speakers. Reliable connection of the 100 V transformer at 6 / 3 / 1.5 / .75 / .25 watts output power is established through a ceramic clamp and a thermo fuse according to British Standard 5839, part 8. Additional protection is provided by a fire dome included in delivery.

Dynacord

The ceiling speaker DL 94 B is equipped with a 5" full range chassis as well as with a 100 V transformer. The speaker is designed as a two-piece system with outer and inner ring.

The ceiling speaker DL 94 B is equipped with a 5" full range chassis as well as with a 100 V transformer.
The speaker is designed as a two-piece system with outer and inner ring. Ring and front grille are completely manufactured from metal and come with a quick-mount bayonet system with three springs for long-lasting stability of the ceiling speakers. Reliable connection of the 100 V transformer at 6 / 3 / 1.5 / .75 / .25 watts output power is established through a ceramic clamp and a thermo fuse according to British Standard 5839, part 8. Additional protection is provided by a fire dome included in delivery.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number DL 94 B
Product Name Ceiling Speakers with outer metal ring
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 3.94 inch (100 mm)
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details