Visual Sound, Inc. Ceiling Speakers with outer plastic ring DL 70 W

Description
Dynacord The ceiling speaker DL 72 is equipped with a high-performance full range chassis with dust cover as well as a 100 V transformer. The metal front grille is tightly connected to the outer plastic ring. Using spring clamps the unit can be installed in a ceiling. DL 70 W and PL 70 W are ceiling speakers equipped with a high performance full range chassis along with a dust cover and a 100 V transformer. Both types possess a white metal front grille with bayonet fixing. This one is connected to an outer plastic ring at DL 70 W and to a square plastic cover at PL 70 W which has been especially designed for mounting into panel ceilings. Using spring clamps the speakers can be installed in a ceiling.
Description
Dynacord The ceiling speaker DL 72 is equipped with a high-performance full range chassis with dust cover as well as a 100 V transformer. The metal front grille is tightly connected to the outer plastic ring. Using spring clamps the unit can be installed in a ceiling. DL 70 W and PL 70 W are ceiling speakers equipped with a high performance full range chassis along with a dust cover and a 100 V transformer. Both types possess a white metal front grille with bayonet fixing. This one is connected to an outer plastic ring at DL 70 W and to a square plastic cover at PL 70 W which has been especially designed for mounting into panel ceilings. Using spring clamps the speakers can be installed in a ceiling.

Suppliers

Company
Product
Description
Supplier Links
Ceiling Speakers with outer plastic ring - DL 70 W - Visual Sound, Inc.
Broomall, PA, USA
Ceiling Speakers with outer plastic ring
DL 70 W
Ceiling Speakers with outer plastic ring DL 70 W
Dynacord The ceiling speaker DL 72 is equipped with a high-performance full range chassis with dust cover as well as a 100 V transformer. The metal front grille is tightly connected to the outer plastic ring. Using spring clamps the unit can be installed in a ceiling. DL 70 W and PL 70 W are ceiling speakers equipped with a high performance full range chassis along with a dust cover and a 100 V transformer. Both types possess a white metal front grille with bayonet fixing. This one is connected to an outer plastic ring at DL 70 W and to a square plastic cover at PL 70 W which has been especially designed for mounting into panel ceilings. Using spring clamps the speakers can be installed in a ceiling.

Dynacord

The ceiling speaker DL 72 is equipped with a high-performance full range chassis with dust cover as well as a 100 V transformer. The metal front grille is tightly connected to the outer plastic ring. Using spring clamps the unit can be installed in a ceiling. DL 70 W and PL 70 W are ceiling speakers equipped with a high performance full range chassis along with a dust cover and a 100 V transformer. Both types possess a white metal front grille with bayonet fixing. This one is connected to an outer plastic ring at DL 70 W and to a square plastic cover at PL 70 W which has been especially designed for mounting into panel ceilings. Using spring clamps the speakers can be installed in a ceiling.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number DL 70 W
Product Name Ceiling Speakers with outer plastic ring
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526999 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 98 dB
Impedance 8 ohms
Size 5.12 inch (130 mm)
View Details
SLM700 StreamLine® Modular Electronic Sounders - SLM700GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
EC/FEC Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 280 ohms
Sensitivity 114 dB
Size 0.30 inch (8 mm)
View Details