Visual Sound, Inc. Ultra Compact Surface Mount Loudspeaker Di6t

Description
Tannoy/TGI North America, Inc. The Tannoy Di6 is an ultra compact surface mount weather resistant loudspeaker with a 165mm (6.50") ICT™ drive unit. Ideal for stereo or monaural background or foreground music systems in applications including theme parks, retail premises, restaurants and cafés, corporate audio visual, residential developments and houses of worship.Weather resistant, rated IP64 to EN60529 (IEC529); the textured black or white painted finish, with matching rubber trims, of the outstandingly durable and scuff resistant, high impact polystyrene (HIPS) enclosure is fully optimised for consistent performance in adverse conditions indoors or out.Transformer version - the Di6t: The Di6t model option is equipped with an internally mounted 60W low insertion loss line transformer, with easily accessible rotary tapping switch, for 70V or 100V distributed sound applications.70V systems: 60W / 30W / 15W / 7.5W / OFF & Low Impedance operation100V systems: 60W / 30W / 15W / OFF & Low Impedance operation
Description
Tannoy/TGI North America, Inc. The Tannoy Di6 is an ultra compact surface mount weather resistant loudspeaker with a 165mm (6.50") ICT™ drive unit. Ideal for stereo or monaural background or foreground music systems in applications including theme parks, retail premises, restaurants and cafés, corporate audio visual, residential developments and houses of worship.Weather resistant, rated IP64 to EN60529 (IEC529); the textured black or white painted finish, with matching rubber trims, of the outstandingly durable and scuff resistant, high impact polystyrene (HIPS) enclosure is fully optimised for consistent performance in adverse conditions indoors or out.Transformer version - the Di6t: The Di6t model option is equipped with an internally mounted 60W low insertion loss line transformer, with easily accessible rotary tapping switch, for 70V or 100V distributed sound applications.70V systems: 60W / 30W / 15W / 7.5W / OFF & Low Impedance operation100V systems: 60W / 30W / 15W / OFF & Low Impedance operation

Suppliers

Company
Product
Description
Supplier Links
Ultra Compact Surface Mount Loudspeaker - Di6t - Visual Sound, Inc.
Broomall, PA, USA
Ultra Compact Surface Mount Loudspeaker
Di6t
Ultra Compact Surface Mount Loudspeaker Di6t
Tannoy/TGI North America, Inc. The Tannoy Di6 is an ultra compact surface mount weather resistant loudspeaker with a 165mm (6.50") ICT™ drive unit. Ideal for stereo or monaural background or foreground music systems in applications including theme parks, retail premises, restaurants and cafés, corporate audio visual, residential developments and houses of worship.Weather resistant, rated IP64 to EN60529 (IEC529); the textured black or white painted finish, with matching rubber trims, of the outstandingly durable and scuff resistant, high impact polystyrene (HIPS) enclosure is fully optimised for consistent performance in adverse conditions indoors or out.Transformer version - the Di6t: The Di6t model option is equipped with an internally mounted 60W low insertion loss line transformer, with easily accessible rotary tapping switch, for 70V or 100V distributed sound applications.70V systems: 60W / 30W / 15W / 7.5W / OFF & Low Impedance operation100V systems: 60W / 30W / 15W / OFF & Low Impedance operation

Tannoy/TGI North America, Inc.

The Tannoy Di6 is an ultra compact surface mount weather resistant loudspeaker with a 165mm (6.50") ICT™ drive unit. Ideal for stereo or monaural background or foreground music systems in applications including theme parks, retail premises, restaurants and cafés, corporate audio visual, residential developments and houses of worship.Weather resistant, rated IP64 to EN60529 (IEC529); the textured black or white painted finish, with matching rubber trims, of the outstandingly durable and scuff resistant, high impact polystyrene (HIPS) enclosure is fully optimised for consistent performance in adverse conditions indoors or out.Transformer version - the Di6t: The Di6t model option is equipped with an internally mounted 60W low insertion loss line transformer, with easily accessible rotary tapping switch, for 70V or 100V distributed sound applications.70V systems: 60W / 30W / 15W / 7.5W / OFF & Low Impedance operation100V systems: 60W / 30W / 15W / OFF & Low Impedance operation

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Di6t
Product Name Ultra Compact Surface Mount Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Speakers - 526908 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
Size 1.01 inch (26 mm)
View Details
Home Audio, Outdoor Speaker - Voyager RK8T2 Outdoor Speaker - Boston Acoustics, Inc.
Specs
Nominal Power 20 to 200 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
Speakers - PSR-57N08A01-AQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 92 dB
Nominal Power 0.5000 watts
Maximum Power 1 watts
View Details
2 suppliers