Visual Sound, Inc. Ultra Compact Surface Mount Loudspeaker Di5

Description
Tannoy/TGI North America, Inc. The Tannoy Di5 is an ultra compact surface mount weather resistant loudspeaker with a 130mm (5.00") ICT™ drive unit. Ideal for stereo or monaural background or foreground music systems in applications including theme parks, retail premises, restaurants and cafés, corporate audio visual, residential developments and houses of worship.Weather resistant, rated IP64 to EN60529 (IEC529); the textured black or white painted finish, with matching rubber trims, of the outstandingly durable and scuff resistant, high impact polystyrene (HIPS) enclosure is fully optimised for consistent performance in adverse conditions indoors or out. Transformer version - the Di5t: The Di5t model option is equipped with an internally mounted 30W low insertion loss line transformer, with easily accessible rotary tapping switch, for 70V or 100V distributed sound applications. 70V systems: 30W / 15W / 7.5W / 3.75W / OFF & Low Impedance operation. 100V systems: 30W / 15W / 7.5W / OFF & Low Impedance operation"
Description
Tannoy/TGI North America, Inc. The Tannoy Di5 is an ultra compact surface mount weather resistant loudspeaker with a 130mm (5.00") ICT™ drive unit. Ideal for stereo or monaural background or foreground music systems in applications including theme parks, retail premises, restaurants and cafés, corporate audio visual, residential developments and houses of worship.Weather resistant, rated IP64 to EN60529 (IEC529); the textured black or white painted finish, with matching rubber trims, of the outstandingly durable and scuff resistant, high impact polystyrene (HIPS) enclosure is fully optimised for consistent performance in adverse conditions indoors or out. Transformer version - the Di5t: The Di5t model option is equipped with an internally mounted 30W low insertion loss line transformer, with easily accessible rotary tapping switch, for 70V or 100V distributed sound applications. 70V systems: 30W / 15W / 7.5W / 3.75W / OFF & Low Impedance operation. 100V systems: 30W / 15W / 7.5W / OFF & Low Impedance operation"

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Ultra Compact Surface Mount Loudspeaker
Di5
Ultra Compact Surface Mount Loudspeaker Di5
Tannoy/TGI North America, Inc. The Tannoy Di5 is an ultra compact surface mount weather resistant loudspeaker with a 130mm (5.00") ICT™ drive unit. Ideal for stereo or monaural background or foreground music systems in applications including theme parks, retail premises, restaurants and cafés, corporate audio visual, residential developments and houses of worship.Weather resistant, rated IP64 to EN60529 (IEC529); the textured black or white painted finish, with matching rubber trims, of the outstandingly durable and scuff resistant, high impact polystyrene (HIPS) enclosure is fully optimised for consistent performance in adverse conditions indoors or out. Transformer version - the Di5t: The Di5t model option is equipped with an internally mounted 30W low insertion loss line transformer, with easily accessible rotary tapping switch, for 70V or 100V distributed sound applications. 70V systems: 30W / 15W / 7.5W / 3.75W / OFF & Low Impedance operation. 100V systems: 30W / 15W / 7.5W / OFF & Low Impedance operation"

Tannoy/TGI North America, Inc.

The Tannoy Di5 is an ultra compact surface mount weather resistant loudspeaker with a 130mm (5.00") ICT™ drive unit. Ideal for stereo or monaural background or foreground music systems in applications including theme parks, retail premises, restaurants and cafés, corporate audio visual, residential developments and houses of worship.Weather resistant, rated IP64 to EN60529 (IEC529); the textured black or white painted finish, with matching rubber trims, of the outstandingly durable and scuff resistant, high impact polystyrene (HIPS) enclosure is fully optimised for consistent performance in adverse conditions indoors or out. Transformer version - the Di5t: The Di5t model option is equipped with an internally mounted 30W low insertion loss line transformer, with easily accessible rotary tapping switch, for 70V or 100V distributed sound applications. 70V systems: 30W / 15W / 7.5W / 3.75W / OFF & Low Impedance operation. 100V systems: 30W / 15W / 7.5W / OFF & Low Impedance operation"

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Di5
Product Name Ultra Compact Surface Mount Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7716979P - RS Components, Ltd.
Specs
SPL 86 dB
Nominal Power 0.3000 watts
Impedance 8 ohms
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Size 12.40 inch (315 mm)
Weight 2500.00 g (88.20 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details