Visual Sound, Inc. Ultra Compact Surface Mount Loudspeaker Di5 DCt

Description
Tannoy/TGI North America, Inc. The Tannoy Di5 DC is an ultra compact surface mount weather resistant loudspeaker with a 130mm (5.00") Dual Concentric™ drive unit. The premium audio quality of the Dual is ideal for high performance stereo or monaural background or foreground music systems in applications including theme parks, retail premises, restaurants and cafés, corporate audio visual, residential developments and houses of worship.Weather resistant, rated IP64 to EN60529 (IEC529); the textured black or white painted finish, with matching rubber trims, of the outstandingly durable and scuff resistant, high impact polystyrene (HIPS) enclosure is fully optimised for consistent performance in adverse conditions indoors or out.Transformer version - the Di5 DCt: The Di5 DCt model option is equipped with an internally mounted 30W low insertion loss line transformer, with easily accessible rotary tapping switch, for 70V or 100V distributed sound applications.70V systems: 30W / 15W / 7.5W / 3.75W / OFF & Low Impedance operation. 100V systems: 30W / 15W / 7.5W / OFF & Low Impedance operation
Description
Tannoy/TGI North America, Inc. The Tannoy Di5 DC is an ultra compact surface mount weather resistant loudspeaker with a 130mm (5.00") Dual Concentric™ drive unit. The premium audio quality of the Dual is ideal for high performance stereo or monaural background or foreground music systems in applications including theme parks, retail premises, restaurants and cafés, corporate audio visual, residential developments and houses of worship.Weather resistant, rated IP64 to EN60529 (IEC529); the textured black or white painted finish, with matching rubber trims, of the outstandingly durable and scuff resistant, high impact polystyrene (HIPS) enclosure is fully optimised for consistent performance in adverse conditions indoors or out.Transformer version - the Di5 DCt: The Di5 DCt model option is equipped with an internally mounted 30W low insertion loss line transformer, with easily accessible rotary tapping switch, for 70V or 100V distributed sound applications.70V systems: 30W / 15W / 7.5W / 3.75W / OFF & Low Impedance operation. 100V systems: 30W / 15W / 7.5W / OFF & Low Impedance operation

Suppliers

Company
Product
Description
Supplier Links
Ultra Compact Surface Mount Loudspeaker - Di5 DCt - Visual Sound, Inc.
Broomall, PA, USA
Ultra Compact Surface Mount Loudspeaker
Di5 DCt
Ultra Compact Surface Mount Loudspeaker Di5 DCt
Tannoy/TGI North America, Inc. The Tannoy Di5 DC is an ultra compact surface mount weather resistant loudspeaker with a 130mm (5.00") Dual Concentric™ drive unit. The premium audio quality of the Dual is ideal for high performance stereo or monaural background or foreground music systems in applications including theme parks, retail premises, restaurants and cafés, corporate audio visual, residential developments and houses of worship.Weather resistant, rated IP64 to EN60529 (IEC529); the textured black or white painted finish, with matching rubber trims, of the outstandingly durable and scuff resistant, high impact polystyrene (HIPS) enclosure is fully optimised for consistent performance in adverse conditions indoors or out.Transformer version - the Di5 DCt: The Di5 DCt model option is equipped with an internally mounted 30W low insertion loss line transformer, with easily accessible rotary tapping switch, for 70V or 100V distributed sound applications.70V systems: 30W / 15W / 7.5W / 3.75W / OFF & Low Impedance operation. 100V systems: 30W / 15W / 7.5W / OFF & Low Impedance operation

Tannoy/TGI North America, Inc.

The Tannoy Di5 DC is an ultra compact surface mount weather resistant loudspeaker with a 130mm (5.00") Dual Concentric™ drive unit. The premium audio quality of the Dual is ideal for high performance stereo or monaural background or foreground music systems in applications including theme parks, retail premises, restaurants and cafés, corporate audio visual, residential developments and houses of worship.Weather resistant, rated IP64 to EN60529 (IEC529); the textured black or white painted finish, with matching rubber trims, of the outstandingly durable and scuff resistant, high impact polystyrene (HIPS) enclosure is fully optimised for consistent performance in adverse conditions indoors or out.Transformer version - the Di5 DCt: The Di5 DCt model option is equipped with an internally mounted 30W low insertion loss line transformer, with easily accessible rotary tapping switch, for 70V or 100V distributed sound applications.70V systems: 30W / 15W / 7.5W / 3.75W / OFF & Low Impedance operation. 100V systems: 30W / 15W / 7.5W / OFF & Low Impedance operation

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Di5 DCt
Product Name Ultra Compact Surface Mount Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 3.03 inch (77 mm)
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Hifi Speaker - KP3210SP1R4 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 3 dB
Nominal Power 1 watts
Maximum Power 1.5 watts
View Details