Visual Sound, Inc. 15-inch HD/SD SDI-Digital & Analog Video Monitor, 1024x768, Wide View, 1800 nts Screen DHD15aDB

Description
Boland Communications, Inc. 15 inch Daybright High Definition and Standard Definition SDI-Digital and Analog Video LCD Monitor *Most Popular Daybright Model *Ultra-High Bright 1800 nts (cd/m2) , Dimming 100:1 *500:1 High Contrast *Wide Viewing 120°/110° H & V *Digital Video Inputs: HD/SD SDI (SMPTE 259,274/292/296) *Analog Video Inputs: Composite, Y/C, PC VGA *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4 .43/PAL-M *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully adjustable) *Scan Reverse (H, V mirror images), Under/Over Scan Adjustable, PiP.
Description
Boland Communications, Inc. 15 inch Daybright High Definition and Standard Definition SDI-Digital and Analog Video LCD Monitor *Most Popular Daybright Model *Ultra-High Bright 1800 nts (cd/m2) , Dimming 100:1 *500:1 High Contrast *Wide Viewing 120°/110° H & V *Digital Video Inputs: HD/SD SDI (SMPTE 259,274/292/296) *Analog Video Inputs: Composite, Y/C, PC VGA *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4 .43/PAL-M *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully adjustable) *Scan Reverse (H, V mirror images), Under/Over Scan Adjustable, PiP.

Suppliers

Company
Product
Description
Supplier Links
15-inch HD/SD SDI-Digital & Analog Video Monitor, 1024x768, Wide View, 1800 nts Screen - DHD15aDB - Visual Sound, Inc.
Broomall, PA, USA
15-inch HD/SD SDI-Digital & Analog Video Monitor, 1024x768, Wide View, 1800 nts Screen
DHD15aDB
15-inch HD/SD SDI-Digital & Analog Video Monitor, 1024x768, Wide View, 1800 nts Screen DHD15aDB
Boland Communications, Inc. 15 inch Daybright High Definition and Standard Definition SDI-Digital and Analog Video LCD Monitor *Most Popular Daybright Model *Ultra-High Bright 1800 nts (cd/m2) , Dimming 100:1 *500:1 High Contrast *Wide Viewing 120°/110° H & V *Digital Video Inputs: HD/SD SDI (SMPTE 259,274/292/296) *Analog Video Inputs: Composite, Y/C, PC VGA *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4 .43/PAL-M *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully adjustable) *Scan Reverse (H, V mirror images), Under/Over Scan Adjustable, PiP.

Boland Communications, Inc.

15 inch Daybright High Definition and Standard Definition SDI-Digital and Analog Video LCD Monitor

*Most Popular Daybright Model *Ultra-High Bright 1800 nts (cd/m2) , Dimming 100:1 *500:1 High Contrast *Wide Viewing 120°/110° H & V *Digital Video Inputs: HD/SD SDI (SMPTE 259,274/292/296) *Analog Video Inputs: Composite, Y/C, PC VGA *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4.43/PAL-M *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully adjustable) *Scan Reverse (H, V mirror images), Under/Over Scan Adjustable, PiP.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number DHD15aDB
Product Name 15-inch HD/SD SDI-Digital & Analog Video Monitor, 1024x768, Wide View, 1800 nts Screen
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 1809036 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; Tft
Color Color
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Saber PanelMount Solar 15 – 15.0
Specs
Monitor Type LCD Display
Features Picture in Picture; Audio Capabilities (optional feature); Ruggidized Housing; Zoom Capabilities
Color Color
View Details
ThinkVision E24 23.8
Specs
Monitor Type LCD Display
Color Color
Input Types VGA; DP
View Details