General Digital Corporation Saber PanelMount Solar 15 – 15.0" Sunlight Readable LCD Monitor 90-915-020

Description
Sunlight readable panel mount LCD monitor with an LED backlight 15.0 inch, 1024 x 768 XGA resolution 1000 nit maximum brightness Low power, long life, LED backlight 5% to 100% backlight dimming Surface capacitive touch screen with ideal etch finish Industrial-grade enclosure with panel / console mount bezel 7-button, tactile keypad with LED backlighting Panel mount waterproof gasket Connectors Analog VGA: DE-15 Socket NTSC Video: BNC Socket Touch: DE-9 Socket Power: 2W2 Socket Input power: +12 VDC Operating temperature: 0° C to +50° C
Description
Sunlight readable panel mount LCD monitor with an LED backlight 15.0 inch, 1024 x 768 XGA resolution 1000 nit maximum brightness Low power, long life, LED backlight 5% to 100% backlight dimming Surface capacitive touch screen with ideal etch finish Industrial-grade enclosure with panel / console mount bezel 7-button, tactile keypad with LED backlighting Panel mount waterproof gasket Connectors Analog VGA: DE-15 Socket NTSC Video: BNC Socket Touch: DE-9 Socket Power: 2W2 Socket Input power: +12 VDC Operating temperature: 0° C to +50° C

Suppliers

Company
Product
Description
Supplier Links
Saber PanelMount Solar 15 – 15.0
South Windsor, CT, USA
Saber PanelMount Solar 15 – 15.0" Sunlight Readable LCD Monitor
90-915-020
Saber PanelMount Solar 15 – 15.0" Sunlight Readable LCD Monitor 90-915-020
Sunlight readable panel mount LCD monitor with an LED backlight 15.0 inch, 1024 x 768 XGA resolution 1000 nit maximum brightness Low power, long life, LED backlight 5% to 100% backlight dimming Surface capacitive touch screen with ideal etch finish Industrial-grade enclosure with panel / console mount bezel 7-button, tactile keypad with LED backlighting Panel mount waterproof gasket Connectors Analog VGA: DE-15 Socket NTSC Video: BNC Socket Touch: DE-9 Socket Power: 2W2 Socket Input power: +12 VDC Operating temperature: 0° C to +50° C
  • Sunlight readable panel mount LCD monitor with an LED backlight
    • 15.0 inch, 1024 x 768 XGA resolution
    • 1000 nit maximum brightness
    • Low power, long life, LED backlight
    • 5% to 100% backlight dimming
  • Surface capacitive touch screen with ideal etch finish
  • Industrial-grade enclosure with panel / console mount bezel
    • 7-button, tactile keypad with LED backlighting
    • Panel mount waterproof gasket
  • Connectors
    • Analog VGA: DE-15 Socket
    • NTSC Video: BNC Socket
    • Touch: DE-9 Socket
    • Power: 2W2 Socket
    • Input power: +12 VDC
  • Operating temperature: 0° C to +50° C
Supplier's Site

Technical Specifications

  General Digital Corporation
Product Category Video Displays
Product Number 90-915-020
Product Name Saber PanelMount Solar 15 – 15.0" Sunlight Readable LCD Monitor
Monitor Type LCD Display
Features Picture in Picture; Audio Capabilities (optional feature); Ruggidized Housing; Zoom Capabilities
Color Color
Input Types Composite (optional feature); DVI (optional feature); HDMI (optional feature); RGB; S-Video; VGA
Screen Resolution VGA (640 x 480); SVGA (800 x 600); XGA (1024 x 768); WXGA (1280 x 768); SXGA (1280 x 1024); UXGA (1600 x 1200); WUXGA (1920 x 1200)
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2543616 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types LVDS
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Lenovo L27q 27
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI; DP
View Details