Visual Sound, Inc. Delvcam 7in 16:9 Color LCD Monitor With Looping Video Feature DELV-7XLPRO-220

Description
TecNec Distributing Delvcam 7in 16:9 Color LCD Monitor With Looping Video Feature
Description
TecNec Distributing Delvcam 7in 16:9 Color LCD Monitor With Looping Video Feature

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Delvcam 7in 16:9 Color LCD Monitor With Looping Video Feature
DELV-7XLPRO-220
Delvcam 7in 16:9 Color LCD Monitor With Looping Video Feature DELV-7XLPRO-220
TecNec Distributing Delvcam 7in 16:9 Color LCD Monitor With Looping Video Feature

TecNec Distributing

Delvcam 7in 16:9 Color LCD Monitor With Looping Video Feature

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number DELV-7XLPRO-220
Product Name Delvcam 7in 16:9 Color LCD Monitor With Looping Video Feature
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 428533 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types USB
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Transvideo CineMonitor HD6 SBL Evolution - 917TS0047 - ZGC, Inc.
Specs
Input Types Component; HDMI; RGB
Video Format PAL; NTSC
Screen Width 7.68 inch (195 mm)
View Details
Specs
Monitor Type LCD Display
Features Ruggidized Housing
Input Types Composite; Serial Interface (optional feature); S-Video; USB (optional feature); VGA
View Details