Visual Sound, Inc. Delvcam 7 Inch 16:9 LCD Monitor Field Kit With Pole Mount Bracket DELV-7FPWC

Description
TecNec Distributing Monitor Field Kit! Field kit contains the popular Delvcam DELV-7XLPRO 7.0" Color LCD Monitor with Looping Video Adapter Cable, Rechargeable Battery Pack, Charger, AC Adapter and more all housed in a rugged cordura field case. Convenient carry strap included. Clever case design features fold out flaps that velcro to the sides for viewing privacy or sun shading in harsh daylight. Zippered access points at the front and rear of case for easy monitor control and battery access as well as looping video cable exits. Case also has a clear plastic screen cover to keep your monitor protected. The DELV-7XLPRO delivers amazing clarity for a professional unit at this price point. Perfect for video assist. Rivals LCD's costing as much as 50% more. Introducing Delvcam's latest addition to our line of high resolution LCD monitors. The LCD features 16:9 aspect ratio and 480xRGBx234 Lines of resolution as well as Looping Video. Weighing just 1.5 pounds, the Delvcam 7XL Pro 7.0" color LCD monitor is available with a host of interchangeable accessories making it ideal for field or studio monitoring at a super low cost.
Description
TecNec Distributing Monitor Field Kit! Field kit contains the popular Delvcam DELV-7XLPRO 7.0" Color LCD Monitor with Looping Video Adapter Cable, Rechargeable Battery Pack, Charger, AC Adapter and more all housed in a rugged cordura field case. Convenient carry strap included. Clever case design features fold out flaps that velcro to the sides for viewing privacy or sun shading in harsh daylight. Zippered access points at the front and rear of case for easy monitor control and battery access as well as looping video cable exits. Case also has a clear plastic screen cover to keep your monitor protected. The DELV-7XLPRO delivers amazing clarity for a professional unit at this price point. Perfect for video assist. Rivals LCD's costing as much as 50% more. Introducing Delvcam's latest addition to our line of high resolution LCD monitors. The LCD features 16:9 aspect ratio and 480xRGBx234 Lines of resolution as well as Looping Video. Weighing just 1.5 pounds, the Delvcam 7XL Pro 7.0" color LCD monitor is available with a host of interchangeable accessories making it ideal for field or studio monitoring at a super low cost.

Suppliers

Company
Product
Description
Supplier Links
Delvcam 7 Inch 16:9 LCD Monitor Field Kit With Pole Mount Bracket - DELV-7FPWC - Visual Sound, Inc.
Broomall, PA, USA
Delvcam 7 Inch 16:9 LCD Monitor Field Kit With Pole Mount Bracket
DELV-7FPWC
Delvcam 7 Inch 16:9 LCD Monitor Field Kit With Pole Mount Bracket DELV-7FPWC
TecNec Distributing Monitor Field Kit! Field kit contains the popular Delvcam DELV-7XLPRO 7.0" Color LCD Monitor with Looping Video Adapter Cable, Rechargeable Battery Pack, Charger, AC Adapter and more all housed in a rugged cordura field case. Convenient carry strap included. Clever case design features fold out flaps that velcro to the sides for viewing privacy or sun shading in harsh daylight. Zippered access points at the front and rear of case for easy monitor control and battery access as well as looping video cable exits. Case also has a clear plastic screen cover to keep your monitor protected. The DELV-7XLPRO delivers amazing clarity for a professional unit at this price point. Perfect for video assist. Rivals LCD's costing as much as 50% more. Introducing Delvcam's latest addition to our line of high resolution LCD monitors. The LCD features 16:9 aspect ratio and 480xRGBx234 Lines of resolution as well as Looping Video. Weighing just 1.5 pounds, the Delvcam 7XL Pro 7.0" color LCD monitor is available with a host of interchangeable accessories making it ideal for field or studio monitoring at a super low cost.

TecNec Distributing

Monitor Field Kit!
Field kit contains the popular Delvcam DELV-7XLPRO 7.0" Color LCD Monitor with Looping Video Adapter Cable, Rechargeable Battery Pack, Charger, AC Adapter and more all housed in a rugged cordura field case. Convenient carry strap included. Clever case design features fold out flaps that velcro to the sides for viewing privacy or sun shading in harsh daylight. Zippered access points at the front and rear of case for easy monitor control and battery access as well as looping video cable exits. Case also has a clear plastic screen cover to keep your monitor protected.
The DELV-7XLPRO delivers amazing clarity for a professional unit at this price point. Perfect for video assist. Rivals LCD's costing as much as 50% more. Introducing Delvcam's latest addition to our line of high resolution LCD monitors. The LCD features 16:9 aspect ratio and 480xRGBx234 Lines of resolution as well as Looping Video. Weighing just 1.5 pounds, the Delvcam 7XL Pro 7.0" color LCD monitor is available with a host of interchangeable accessories making it ideal for field or studio monitoring at a super low cost.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number DELV-7FPWC
Product Name Delvcam 7 Inch 16:9 LCD Monitor Field Kit With Pole Mount Bracket
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 711497 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types MCU
View Details
18.5
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; LCD
Input Types DVI; HDMI; VGA; VGA, DVI, HDMI, and DP video input
View Details
Remote Digital Display - SITRANS RD150 - Siemens Process Instrumentation
Siemens Process Instrumentation
Specs
Monitor Type LCD Display
Color Black and White
Input Types 4 to 20 mA or HART
View Details